PCE Instruments / PCE Americas Inc.

PCE-COM 20 Conductivity Tester for Non-Ferrous Metals

Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, 60 kHz operating frequency Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
Branch Environmental Solutions

Branch scrubbers are custom designed to fit your specific application.

  • All performance levels are guaranteed.
  • Virtually any material of construction is available.
  • Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility.
Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

With Direct Oxidizers, nothing additional is done except to allow the temperature to increase. This takes energy. If the inlet load of solvent or VOC is high enough, then this is the best way to approach control. Simply heat the gas. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Branch Environmental provides the capability of a complete system – not just a scrubber. We can provide a scrubber alone if you prefer or a packaged system incorporating all the components necessary for a complete installation. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

SCR technology is often used where high temperatures, low concentrations or high percentage of NO are encountered.

The catalyst used is normally coated on a ceramic substrate. Various configurations are used including lose pieces of ceramic media and structured honeycomb shapes. The structured shape is the most common because of its lower pressure drop. It is also ea... Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Read more...

More Product Announcements from Branch Environmental Solutions
Branch Environmental Solutions

For some applications on oxidizers, the destruction of the compound results in other chemicals which can still not be released to the atmosphere. Read more...

More Product Announcements from Branch Environmental Solutions