JETSEAL developed a sensor pass-through that is designed for smaller space envelopes and can accommodate up to 105 wires. Read more...
More Product Announcements from JETSEAL, Inc.Clean technology designs improve the pharmaceutical compounding process by offering the finest environmental protection to the pharmacy laboratory. Read more...
More Product Announcements from BakerConax Technologies manufactures high pressure seals up to 30,000 PSIg at 68° F (20° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations only. High pressure assemblies are factory torqued, so disassembly and reassembly in the field is not recommended. Read more...
More Product Announcements from Conax TechnologiesConax Technologies’ high density (HD series) mechanically sealed feedthrough assemblies allow multiple insulated wires to be installed through a single port. These assemblies provide an excellent means to pass numerous thermocouple, RTD and low voltage instrumentation wires through a vessel wall without breaching the wall in multiple locations. Read more...
More Product Announcements from Conax TechnologiesHaving the right equipment in your vivarium is integral to proper functionality and safety. It is important to make smart choices that provide the necessary conditions, which can also withstand the demands of the environment. Read more...
More Product Announcements from BakerEmbedding some of the components into the primary engineering control allows the technician to make use of all the space that sees "first air" for good aseptic practice. Read more...
More Product Announcements from Baker