Baker

Clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Read more...

More Product Announcements from Baker
Baker

Are you looking for a high-performance, versatile laminar flow cabinet for your laboratory? Designed for maximum operator protection, these cabinets also feature HEPA filters to maintain sterile working conditions. Read more...

More Product Announcements from Baker
Conax Technologies

Conax Technologies designs and manufactures sealed feedthroughs and temperatures sensors for the autoclave industry, including solutions for large composite autoclave systems used in the aerospace industry and smaller steam sterilization chambers for the bio-pharmaceutical industry. Our standard and custom-designed solutions are used for a variety of processes. Read more...

More Product Announcements from Conax Technologies
Conax Technologies

Fuel cell technology and green energy storage or Power-to-X (P2X) technologies—such as hydrogen generation and battery charging—will play an important role in transitioning to a cleaner energy future. Conax Technologies is dedicated to supporting these rapidly advancing industry sectors with high-performance solutions that improve efficiency and profitability. Read more...

More Product Announcements from Conax Technologies
JETSEAL, Inc.

JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0

Read more...

More Product Announcements from JETSEAL, Inc.
Conax Technologies

Conax Technologies’ Model EG Feedthroughs are designed to conduct rated amperage through vessel walls for applications like vacuum furnaces, autoclaves, transformers, power supplies and other vessels requiring a sealed environment. These bare electrical feedthroughs seal against gases and liquids and resist element movement under pressure. Read more...

More Product Announcements from Conax Technologies
Conax Technologies

Conax Technologies’ Model PL (Power Lead) Feedthroughs seal on insulated lead wire for use in transformers, motors, conduit boxes and pressure/vacuum chambers and as power or instrument feedthroughs. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Read more...

More Product Announcements from Conax Technologies
JETSEAL, Inc.

JETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0

Read more...

More Product Announcements from JETSEAL, Inc.
Conax Technologies

Conax Technologies’ multi-hole ceramic (MHC) compression fittings seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the field. Read more...

More Product Announcements from Conax Technologies
Conax Technologies

Conax Technologies’ TGF/TGM assemblies with fiberglass-insulated thermocouple wire are designed for applications where the sensor wire is exposed to process temperatures up to 900°F (482°C). Ideal for use with pressure vessels, autoclaves, vacuum and/or inert gas back-filled furnaces with vessel wall temperatures up to 200°F (93.3°C) and pressures up to 300 P... Read more...

More Product Announcements from Conax Technologies