Designed for vacuum and positive pressure applications. Read more...
More Product Announcements from Douglas Electrical ComponentsThe BioVanguard isn’t just about high-performance protection. It’s about empowering the people behind the research with ergonomic design features that enhance comfort, precision, and usability during long hours at the bench. Read more...
More Product Announcements from BakerConax Technologies’ Large Bore Fittings seal on pipe, tubes or probes with diameters of 0.750" or greater. Designed for heavy duty industrial applications, these fittings generally operate at lower pressures than other Conax PG Fittings. Read more...
More Product Announcements from Conax TechnologiesFor designers and engineers working with precision metal components, understanding the capabilities of photochemical machining (PCM) is crucial for leveraging its full potential. Whether you’re exploring PCM for the first time or looking for the best service providers, having the right resources at your fingertips can streamline the process. This blog post highlights key sou... Read more...
More Product Announcements from Conard Corporation (The)Are you looking to source static control solutions to mitigate against the ignition of combustible atmospheres caused by uncontrolled electrostatic charges? Download this article to understand the key considerations. Read more...
More Product Announcements from Newson GaleINSACO, Inc has become recognized as a worldwide leader in custom machined ceramic and sapphire parts for the semiconductor industry. Read more...
More Product Announcements from Insaco, Inc.Did you know research teams at top institutions, like MIT, trust AniGARD® for their critical work? Delivering superior performance, AniGARD® is setting new standards for protection and containment in animal research. Read more...
More Product Announcements from BakerChoosing between a horizontal and vertical flow clean bench is a critical decision. By understanding the key differences in airflow and their implications, you can select the right equipment to ensure the integrity of your work and the safety of your personnel. Read more...
More Product Announcements from BakerJETSEAL has designed its patented Sensor Pass-Through for use in the aviation industry. Designed to fit in smaller space envelopes common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0
Read more... More Product Announcements from JETSEAL, Inc.In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. Read more...
More Product Announcements from DigiKey