CFS is your source for masking products for powder coating, painting, e-coating, plating and anodizing. Read more...
More Product Announcements from Custom Fabricating & SuppliesSurface protection tapes from CFS help safeguard products during transport or while in process. Available in perforated rolls or die cut shapes, these materials are tear and puncture resistant. Read more...
More Product Announcements from Custom Fabricating & SuppliesNot all industrial tapes are created equal—especially when it comes to powder coating. This quick guide will help you navigate the choices and select the right tape for the job. Read more...
More Product Announcements from Custom Fabricating & SuppliesOur MicroGrid® and PolyGrid® expanded materials reduce the cost and improve the performance of electrolyzers, PEM, and SOFC fuel cells. Read more...
More Product Announcements from Dexmet® Corporation, a part of PPG’s engineered materials divisionThe most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape. See a video demo of some applications Read more...
More Product Announcements from MOCAP LLCDeveloped for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to deteriorate Read more...
More Product Announcements from MOCAP LLCOur expanded material outperforms the competition because we are able to control our processes to tighter tolerances and manufacture a high-quality, repeatable product. Read more...
More Product Announcements from Dexmet® Corporation, a part of PPG’s engineered materials divisionYou know your application better than anyone and we know expanded materials better than anyone. So let’s work together to create a solution. Read more...
More Product Announcements from Dexmet® Corporation, a part of PPG’s engineered materials divisionDouble-sided pressure-sensitive adhesives like film or foam tapes are extremely popular among vehicle emblem adhesives. Read more...
More Product Announcements from Custom Fabricating & SuppliesCustom masking kits are tailored to protect critical surfaces during coating processes, ensuring precise coverage and reducing the need for rework. They boost efficiency, improve accuracy, and help lower overall production costs. Read more...
More Product Announcements from Custom Fabricating & Supplies