Design engineers can partner with us early in the design phase to assure reliable, cost-effective solutions with shorter lead time. We commit to sharing our tribological expertise and friction management expertise. Read more...
More Product Announcements from GGBAluminum nitride (AlN) is a ceramic material with high thermal conductivity and electrical insulation properties. Read more...
More Product Announcements from Top Seiko Co., Ltd.The Airmix® Xcite®+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE
- Product savings & environmental protection
- Unsurpassed atomiza....
The Airmix® Xcite®+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX® MANUAL SPRAY GUN ON THE MARKET!
- Excellent Airmix® finish quality
- High transfer efficiency - up to 86% (HVLP compliant)<.../li>
The Sflow® 7/8" Universal Airless paint sprayer provides all the benefits of the Sflow® 275 and 470 bar (4000 & 6820 psi). It is fully compatible with every tip guard on the market with a Universal front thread. The ergonomic design offers flexibility in extreme conditions and is ideal for handling high solid content paints and high rich zinc primers. NO NEED TO BE ROUGH TO... Read more...
More Product Announcements from Sames North American CorporationFSTART G GRAVITY AIRSPRAY SPRAY GUN
Multi-purpose entry price level spray gun, the FStart G is easy to use and guarantees a high-quality finish. Read more...
More Product Announcements from Sames North American CorporationSAMES is excited to announce the launch of the new ASB Automatic Spray Gun with Base. The new ASB automatic Airless spray gun works up to 240 bar (3480 psi).
We have identified various market needs for automatic Airless spray guns due to the evolution of materials from various material suppliers. Some UV primers and water-borne paints present problems. The first step was to create... Read more...
More Product Announcements from Sames North American CorporationSAMES would like to announce the release of the new Airspray Tanks. The new Airspray Tanks offer multiple solutions to match a variety of needs:
- Capacity from 2L to 50L
- Maximum pressure from 3.5 Bar to 7.0 Bar
- Material: Aluminum, Carbon Steel, or Stainless Steel
- Bottom or Top Output
- With or without agitator
For complet... Read more...
More Product Announcements from Sames North American CorporationSAMES would like to announce the release of the New FPro P and FPro Lock Airspray Tank Packages (Pressure Pots). We wanted to offer a simple approach for the customer to order a ready-to-spray solution including all our new Airspray products (FPro spray guns, new air and fluid hoses, and new Airspray Tanks) to gain all the benefits from SAMES’s breakthro... Read more...
More Product Announcements from Sames North American CorporationAirmix® is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today.
Airmix® is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400c... Read more...
More Product Announcements from Sames North American Corporation