Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications
Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing specifications and incorporates a filler with small particle sizes, enabling application in thin bond lines... Read more...
More Product Announcements from Master Bond, Inc.Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures
Master Bond EP62-1HTND is a two component epoxy system formulated for bonding and sealing applications requiring high temperature capability and chemical resistance, particularly to acids. This system exhibits a non-drip paste consistency with no flow upon mixing, making it suitable for application on ve... Read more...
More Product Announcements from Master Bond, Inc.UV Curable System with a Fluorescent Dye Meets ISO 10993-5 Testing
Master Bond UV16Med-FD is a one part, low viscosity, epoxy based UV curable system containing a fluorescent dye for identification. This feature enables visual inspection with a UV black light to detect voids or overflow and confirm product placement. Engineered for bonding, sealing, coating, and spin coatin... Read more...
More Product Announcements from Master Bond, Inc.Sunan & Weijie's flying saucer grinding balls deliver efficient, high-precision polishing for hardware with complex or irregular geometries, including engine components and automotive parts. Available in carbon steel, 201, and 304 stainless steel, with standard sizes Φ3.5×5.5 to Φ7×10 and custom non-standard sizes to fit unique applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Dechengwang's machined and injection-molded PEEK parts offer outstanding chemical resistance, high tensile strength, and continuous-use performance up to 240°C. Biocompatible, lightweight, and a strong stainless steel replacement, PEEK suits aerospace, automotive, biomedical, and high-temperature electrical applications, with glass- or carbon-filled grades available for added rigidity. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdCRYSTECH's Cr:YAG crystal enables passive Q-switching for 0.8–1.2µm lasers such as Nd:YAG, delivering high damage threshold (500–1000 MW/cm²) and room-temperature operation with no external drive electronics required. Well suited to short-pulse laser systems and laser ranging, with eye-safer emission and good thermal shock resistance. Read more...
More Product Announcements from CRYSTECH, Inc.CASTECH's Yb:CALGO laser crystal offers an extremely low quantum defect (1.5%) and high thermal conductivity (up to 6.9 W/m/K), making it well suited to high-power ultrafast lasers. Broad emission from 994–1050nm supports femtosecond pulse generation, with slope efficiency up to 55% under diode pumping. Standard dopant concentrations of 1–5 at.% available. Read more...
More Product Announcements from CASTECH, Inc.H.B. Fuller® EV Protect™ foams are flame retardant, polyurethanes designed for potting and encapsulation of battery cells and modules. Read more...
More Product Announcements from Ellsworth AdhesivesCrystech Nd:YAG crystals provide low threshold operation, high efficiency, and excellent thermal stability, enabling reliable performance in solid-state lasers for industrial processing, medical systems, and precision photonics applications. Read more...
More Product Announcements from CRYSTECH, Inc.High performance plastics and engineering polymers benefit from very low coefficients of friction, which ensures a smooth and thus hygienic surface. Dechengwang produce PTFE/ PEEK components for food applications such as bellows, diaphragm and seals. They can custom make according to customer specific drawings and technical requirement. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd