Zirconia ceramics offer superior mechanical strength, wear and heat resistance for demanding industrial components. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.High-stiffness silicon carbide beams for precision metrology frames, wafer inspection stages, and optical systems. Elastic modulus 420 GPa, density 3.1 g/cm3, thermal expansion 4 ppm/C. Rectangular, I-beam, and hollow profiles up to 1000mm. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.Silicon nitride (Si3N4) ceramic parts with flexural strength maintained up to 1200 C. High fracture toughness, thermal shock resistance, and electrical insulation. Used in semiconductor etch chambers, CVD systems, and high-temperature industrial equipment. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.Alumina ceramic end effectors. Lightweight, high stiffness, wear-resistant. Thin-profile design reduces particle generation during wafer transfer. Compatible with 150–300mm wafer handling robots. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.High-strength, lightweight ceramic beams for ultra-precision motion platforms and semiconductor inspection equipment. Read more...
More Product Announcements from Fountyl Technologies Pte. Ltd.MacDermid Alpha Electronics Solutions will present six technical papers and presentations at IMPACT 2026 and Tech X Total Solutions during TPCA Show in Taipei, covering advances in PPR copper plating, via filling, final finishes, and through-glass via metallization for next-generation PCB and IC substrate manufacturing. Read more...
More Product Announcements from MacDermid Alpha Electronics SolutionsNew dual-curable coating and encapsulant materials help protect board-level electronics in wearable devices while supporting cure in shadowed PCB areas. Read more...
More Product Announcements from DymaxMarShield is heading to the EANM 2026 Annual Congress in Vienna, Austria, October 17–21. Walter Silva and Syed Abidi will be on site to talk nuclear medicine radiation shielding, from hot lab casework and tungsten syringe shields to shielded storage, decay drums, and PET/CT room shielding. Find them at the congress or request a consultation through MarShield. Read more...
More Product Announcements from MarShieldDechengwang's PTFE balls are neutral, corrosion-resistant spheres with low friction and a wide operating temperature range, made for ball valves, check valves, and chemical handling pumps. High-quality, certified, and FDA-approved PTFE balls also serve light-load ball bearings and volume displacement in chemical baths. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdSunan & Weijie's flying saucer grinding balls polish hardware with irregular or non-standard shapes to consistent, high-quality finishes. Made from carbon steel, 201, or 304 stainless steel in standard sizes from 3.5×5.5 to 7×10, with custom sizes available for hardware manufacturing and precision component finishing. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.