CRYSTECH, Inc.

Crystech Nd:YAG laser crystals provide high gain efficiency, low pump threshold, and excellent optical quality for solid-state laser systems. Available in multiple dimensions and doping concentrations, they are suitable for diode-pumped and lamp-pumped laser applications operating at 1064 nm. Read more...

More Product Announcements from CRYSTECH, Inc.
CRYSTECH, Inc.

Crystech provides custom Nd:YAG laser crystals for 1064nm pulsed laser systems, combining high optical quality, a 1 GW/cm² damage threshold, precision crystal processing, and configurable end-face and coating options. Read more...

More Product Announcements from CRYSTECH, Inc.
Shenzhen Dechengwang Technology Co., Ltd

PTFE bellows seals provide chemical resistance, sterility protection, and reliable sealing performance for valves, pumps, and precision fluid control systems. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Fountyl Technologies Pte. Ltd.

Porous air floating platform with non-contact load transfer technology, offering zero friction, silent operation, and high precision for semiconductor and glass substrate handling. Read more...

More Product Announcements from Fountyl Technologies Pte. Ltd.
Shenzhen Great Precision Ceramic CO., LTD.

High-performance AlN flange with excellent thermal conductivity, electrical insulation, and heat resistance for semiconductor applications. Read more...

More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.

High-performance alumina ceramic substrates offering excellent electrical insulation, thermal conductivity, and mechanical strength. Ideal for printed circuit boards, power devices, and sensor applications with customizable shapes and thicknesses. Read more...

More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.

High-performance Si₃N₄ porous block with excellent strength, thermal stability, and precision performance for industrial tooling applications. Read more...

More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.
Beijing Grish Hitech Co., Ltd.

GRISH single crystal diamond powder (MD) is made of high-quality diamond through multiple processes such as crushing, shaping, and grading. Their edges are relatively sharp and hard. According to the size of the intensity, MD is also divided into MBD and RVD two series. Read more...

More Product Announcements from Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.

GRISH polishing slurry pro integrates the final rough and fine polishing steps of traditional MPO processes into one. Its unique formula ensures uniform abrasive distribution, enabling precise, ultra-low surface roughness on ferrules for high-precision optical transmission. This significantly boosts productivity and reduces costs. Read more...

More Product Announcements from Beijing Grish Hitech Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. Read more...

More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.