Chengdu Leno Machinery Co., Ltd.

While brass gears excel in corrosion resistance, aluminum gears offer unmatched strength-to-weight ratios for dynamic applications. LENO’s precision aluminum gears combine aerospace-grade materials with customizable designs to optimize performance across industries—from robotics to automotive systems. Read more...

More Product Announcements from Chengdu Leno Machinery Co., Ltd.
KOFON Motion Group

KPLF inline planetary gearboxes deliver high torque, precision motion, and up to 97% efficiency for robotics, automation, and CNC machinery. Read more...

More Product Announcements from KOFON Motion Group
KOFON Motion Group

Compact, high-torque micro planetary gearbox designed for precision motion control in space-constrained applications. Ideal for industries requiring high torque and accuracy. Read more...

More Product Announcements from KOFON Motion Group
Hangzhou Chinabase Machinery Co., Ltd.

China Gearbox Manufacturer & Supplier

We deliver high-efficiency, durable gearboxes and motors, featuring precision engineering and customization. Widely applied in industrial, agricultural, marine, and transport sectors, with strong integrated supply and complete system-matching capabilities. Read more...

More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.
DieQua Corporation

Eliminate integration headaches with the GearSync Series. These modular motion control solutions offer up to 3,500Nm of torque in a lightweight design, featuring streamlined maintenance and IP66-rated protection. Read more...

More Product Announcements from DieQua Corporation
DieQua Corporation

Often times we see customers mount servo gearheads like SESAME incorrectly. In many instances, the first reaction is to mount horizontally, but this is not a good practice. It is essential when installing a gearbox, to do it vertically instead of horizontally. This video explains why. Read more...

More Product Announcements from DieQua Corporation
KHK USA, Inc.

Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of π. For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The mo... Read more...

More Product Announcements from KHK USA, Inc.
DieQua Corporation

We've solved the problem of matching gearboxes to specific motor standards. The GearSync series features a revolutionary universal coupling system that allows a single gearbox to pair with NEMA, IEC, or Servo motors using one standardized cover. Read more...

More Product Announcements from DieQua Corporation
Chengdu Leno Machinery Co., Ltd.

Looking for a gear assembly that is tailored to your specific needs and requirements? Leno custom-made gear assemblies with bearings are designed to deliver exceptional performance and durability in various applications. Read more...

More Product Announcements from Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.

In applications where moisture, corrosion, and reliability are paramount, standard gears often fall short. Our marine-grade brass gears are crafted to excel in these demanding conditions, offering a unique combination of corrosion resistance, precision operation, and long-term reliability for specialized industrial applications. Read more...

More Product Announcements from Chengdu Leno Machinery Co., Ltd.