Engineered for the complexities of data center applications
Tempco products By Data CENTER FUNCTIONAL SUBSYSTEM
- Electrical enclosure anti-Condensation Heating
- Backup generator fuel & coolant systems
- Direct liquid cooling (DLC) & coolant conditioning
- Immersion cooling infrastructure
- Chilled water & CRAC/CRAH systems
Ceramic igniters are simply the best for lighting pellet and biomass burners. They use only a fraction of the energy required by hot air fans and ignition blowers and will light all fuel types. Ideal for wood pellets, chips, straw, corn etc. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.High-Temperature Alumina Ceramic Igniter (OD10.5×ID6.5×L78mm)
Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in the pellet ignition market. Compared with traditional ceramic lighters, the ignition time is reduced to less than 60 seconds. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.Application area:
1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc.
2. Biomedical and military industries. Read more...
More Product Announcements from Suntech Applied Materials (Hefei) Co.,LtdJunction Box for EMK / EKL medium premium
Benefits
- Chemical-resistant
- Temperature-resistan
t - Flame-retardant
- For use in ex areas with surface resistance >109 Ohm
- Absolutely corrosion-proof
- Seawater-proof
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Steam purging possible
- Wide operating temperature range
- Simple installation thanks to its high flexibility
- Corrosion-proof and resistant to chemical attack thanks to its outer high temperature fluoropolymer protective jacket
High temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to length at random thanks to its parallel current supply
- Corrosion-proof and resistant to most chemicals thanks to its fluoropolymer protective outer jacket
- Simple installation thanks favourable dimensions
Mid temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be used in temperature class T4 in Ex area
- Can be cut to any length thanks to its parallel circuit configuration
- Simple installation thanks to its high flexibility and favourable dimensions
- Corrosion-proof and resistant to chemical attack tha...
Low temperature, self-regulating parallel heating cable
Benefits
- Self-regulating
- Can be cut to any length thanks to its parallel current supply
- Corrosion-proof and resistant to effects of chemicals thanks to its protective jacket
- Electrically and mechanically protected by a tinned copper braid
- Simple installation thanks to it...