Shenzhen Dechengwang Technology Co., Ltd

In Dechengwang, we can adapt existing profiles or design custom profiles for you. Our service is tailored to your needs - your seals, your application, your schedule and your business. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
Coiling Technologies, Inc.

Disc Springs are conical-shaped springs that can be stacked to achieve varying force levels and deflections. This unique design allows them to absorb shock and maintain consistent force over a range of motion, making them ideal for applications where reliability is important. Disc springs are versatile because they can be stacked in different configurations which makes disc springs a ver... Read more...

More Product Announcements from Coiling Technologies, Inc.
Rotor Clip Company, Inc.

If you’re working with a compact assembly that requires preload, positioning, or load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. Read more...

More Product Announcements from Rotor Clip Company, Inc.
Rotor Clip Company, Inc.

Engineers who rely on traditional coil and disc springs often face limitations related to axial space, weight, and force consistency. A wave spring is a flat wire compression spring characterized by its wave shape. Unlike traditional coil springs, wave springs generate force through bending rather than torsion. This design allows them to compress and expand efficiently. Read more...

More Product Announcements from Rotor Clip Company, Inc.
Rotor Clip Company, Inc.

Wave spring end types play a critical role in how the spring interfaces with mating components, directly impacting load distribution, surface contact, and overall application performance. Wave springs are a type of compression spring designed to provide precise load control while reducing space and weight, using a waveform structure that distributes force through bending rather than tors... Read more...

More Product Announcements from Rotor Clip Company, Inc.
APM Hexseal Corp.

APM Hexseal's patented Seeloc Washers work in combination with standard screws or bolts. They feature a continuous contact ridge that creates a tight seal around the periphery and fastener head. Read more...

More Product Announcements from APM Hexseal Corp.
SPIROL

Disc Springs are conically-shaped washers designed to be axially loaded. Since deflection of a Disc Spring at a given load is predictable, it is possible to calculate force and stress levels within the Disc. This paper focuses on the use of Disc Springs and how to estimate fatigue life in dynamic situations. Read more...

More Product Announcements from SPIROL
National Bolt & Nut Corporation

Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. Read more...

More Product Announcements from National Bolt & Nut Corporation
APM Hexseal Corp.

APM Hexseal is a leading provider of durable high-quality sealing hardware, including custom-molded gaskets and washers. Gaskets and washers are often assumed to be the same thing, as they have a similar design and are both used in conjunction with other components. While they have a similar appearance, they serve very different purposes.

GASKET VS. WASHER: WHAT’S THE DIFFER... Read more...

More Product Announcements from APM Hexseal Corp.
APM Hexseal Corp.

Our Seeloc™ Washers work in combination with traditional bolts, screws or studs, to produce an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360° sealing barrier around the periphery of the washer, when compressed. This generates a complete, high pressure, seal. Learn More Read more...

More Product Announcements from APM Hexseal Corp.