The MECO AH Type-2 is a split, soft-face double mechanical seal designed for tight spaces and a wide range of shaft sizes. It uses a barrier gas to pneumatically load the seal faces, isolating the process from the atmosphere, and is custom-engineered to fit your equipment with little or no modifications. Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO OFS Type-1 seal is, fully-split for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The seal does not require a barrier fluid. In aftermarket applications, the fully-split seal can be custom-designed for existing process equipment or can be tailored to new, specific, OEM applications. Read more...
More Product Announcements from Woodex MECO IndustriesThe MECO EA Type-2 model is suited to many sealing applications for low to moderate shaft speeds on small to very large shaft diameters. The EA Type-2 uses full-contact, soft-face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. Read more...
More Product Announcements from Woodex MECO IndustriesOur Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high precision tolerances.
Atlantic Rubber employs many polymers in compounding to manufacture its O-Rings to meet specific requirements.
Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.Durable plastic plugs from MOCAP for hydraulic fittings, ports and lines. Prevent fluid leaks, contamination, and thread damage. Read more...
More Product Announcements from MOCAP LLCMOCAP caps, plugs and flange protectors shield pipe ends and flanges from dirt, moisture and impact during transport or storage. Read more...
More Product Announcements from MOCAP LLCSonkit introduces the CIPP-type Dual-stage metal sealing solution, developed in collaboration with CAIPP. This innovative seal addresses critical challenges in nuclear fusion tokamak devices, including extreme temperatures, ultra-high vacuum, and high-energy particle beam radiation exposure. Exceeding performance expectations while simplifying installation. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Discover how Sonkit's Metal C-Ring Seals revolutionize flow measurement accuracy across industries. Learn about their applications in extreme conditions and how they enhance precision in oil & gas, water treatment, and chemical processing. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Discover the strength and precision of Sonkit's metal ring seals, crafted from stainless steel and high-temperature alloys for unmatched durability. Perfect for injection molding, our O-rings and V-rings excel in high-pressure, high-temperature environments. Explore how our innovative seals deliver low friction, chemical resistance, and a wide temperature range to meet your toughest chal... Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Sonkit's metal ring seals, specifically metal hollow O-rings and metal C-rings, are engineered to meet these demands, offering superior performance and reliability in high-temperature and high-pressure environments. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.