CFS specializes in manufacturing precision die-cut components and masking supplies for the electronics industry. Read more...
More Product Announcements from Custom Fabricating & SuppliesRotary die cutting is a fast, cost-effective manufacturing process used to cut parts from flexible films and adhesive materials. It involves the use of custom-engineered cylindrical dies mounted on a rotary press, which continuously converts materials into precise shapes. Read more...
More Product Announcements from Custom Fabricating & SuppliesThe onsite cleanroom at CFS includes precision rotary die cutting equpment fitted with an inline inkjet printer capable of variable data and barcode printing. Read more...
More Product Announcements from Custom Fabricating & SuppliesProduct Applications Aerospace
- Commercial Airliners and Military Platforms
- Auxiliary Power Units – Inlet / Outlet
- Environmental Control Systems – Ducting
- Human Spaceflight
- Acoustics and Noise Control in Space Crew Compartments – Used
Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between elements to be sealed, independently of the orientation and accessibility of the seal. Read more...
More Product Announcements from Technetics GroupJETSEAL’s Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures.
Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... Read more...
More Product Announcements from JETSEAL, Inc.MECO seals are a reliable solution for wet and dry mixing in the battery salts industry. The fully-split AH Type–2 and EP Type–3 seals are popular options in lithium salt production and can be custom engineered for your machines and process. Both seals help to improve vacuum containment and eliminate product loss with minimal maintenance. Read more...
More Product Announcements from Woodex MECO IndustriesMECO Seals are a consistently reliable sealing solution in the plastic production industry. The fully split EP Type - 2 and EP Type - 3 seals are popular options for polymer dryers and extruders and can be custom engineered for your machines and processes. Read more...
More Product Announcements from Woodex MECO IndustriesCFS offers precise printing of data matricies, QR codes and various barcodes to track inventory, reduce costs, and ensure security. Using the latest technology CFS produces clear, readable 1D and 2D barcodes. Read more...
More Product Announcements from Custom Fabricating & SuppliesCFS has experience manufacturing precision die cut components for electronics, using materials such as polyimide and other high temperature films and tapes. Read more...
More Product Announcements from Custom Fabricating & Supplies