STEGO

> High degree of protection
> Waterproof membrane
> Corrosion resistant
> Food safe Read more...

More Product Announcements from STEGO
JETSEAL, Inc.

Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no modifications to the cavity.

Operating Conditions:

  • Operating pressure....
Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

JETSEAL’s metal E-Seals are capable of sealing liquids or gasses. Designed for high cyclic deflections, temperatures to 1300°F (704°C), pressures to 10,000 psi and high spring back. Read more...

More Product Announcements from JETSEAL, Inc.
Technetics Group

Technetics Group plays a pivotal role in advancing sealing technology within the hydrogen industry. We are not just observers but active contributors to the development of innovative sealing solutions that address current and future challenges. Read more...

More Product Announcements from Technetics Group
JETSEAL, Inc.

JETSEAL metallic C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. Read more...

More Product Announcements from JETSEAL, Inc.
JETSEAL, Inc.

Building Trust and Reliability: Manufacturing Resilient Metal Seals for Small Nuclear Reactors and Micro Modular Reactors

Much like a commercial airliner’s transatlantic journey, where trust and precision are paramount due to the absence of runways and zero margin for error, nuclear fusion secures its success through the critical role of resilient metal seals. Small n... Read more...

More Product Announcements from JETSEAL, Inc.
Technetics Group

Crafted from exotic metals with optional tribological wear-resistant coatings, C-FLEX metal seals ensure durability and precision. Read more...

More Product Announcements from Technetics Group
Technetics Group

The dream of traveling the vast reaches of space is a glorious one, but the challenges are complex and numerous. Technetics Group is proud to play a part in improving safety and increasing confidence for today’s launch vehicle and spacecraft systems. Read more...

More Product Announcements from Technetics Group
Technetics Group

Unlike flexible graphite cut gaskets, the compression of our ORIGRAF® die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design prevents excessive seating stress on the seal during transients when assemblies are subject to extreme pressure or temperature. Read more...

More Product Announcements from Technetics Group