Technetics Group

1) Which factors to consider when looking at market futures

2) What specific companies, like Airbus and Embraer, are doing to continue their growth

3) What the year-on-year growth outlook was and the overall trends in the marketplace Read more...

More Product Announcements from Technetics Group
ZAGO Manufacturing Company, Inc.

Experts agree that the way one looks after tactile switches is by protecting them with ZAGO’s Crystal tactile switch seals. ZAGO’s coverings not only seal the tops of tactile switches, but they also seal the cut out section. Read more...

More Product Announcements from ZAGO Manufacturing Company, Inc.
Atlantic Rubber Company, Inc.

Metal Detectable Nitrile

Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling.

We offer sanitary metal detectable O-Rings to meet FDA requirements.

... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.

Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling.

Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A hig... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
Keystone Electronics Corp.

Innovative Ultra-Low Profile, Surface Mountable Threaded Inserts include Inch (Imperial) and Metric thread options.

These Inserts are manufactured from Steel with a Tin Plate and have an Ultra-Low Profile height above the board of only .012”. Using the same SMT equipment used to populate the board, these inserts reduce scrap and handling time while minimizing damage... Read more...

More Product Announcements from Keystone Electronics Corp.
Arizona Sealing Devices, Inc.

Silicone O-rings are an ideal choice for demanding industries such as medical, pharmaceutical, and food and beverage.

At Arizona Sealing Devices, we’re a major supplier of standard and FDA-compliant silicone O-rings that meet the needs of both general and specialized industrial applications. Learn more about the advantages of silicone O-rings and their many uses. Read more...

More Product Announcements from Arizona Sealing Devices, Inc.
Plast-O-Matic Valves, Inc.

Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.