There are hundreds of industrial o-ring materials available for industrial use, but not every type is right for every situation. OEMs can ensure better performance and lower the risk of sealing failure by carefully selecting an o-ring material based on their specific sealing requirements Read more...
More Product Announcements from Arizona Sealing Devices, Inc.It’s important to choose the right O-ring materials for your equipment and systems. FDA food-grade silicone O-rings offer all the benefits of FDA-grade silicone, with additional characteristics that make them safe to use around consumable products.
In this blog post, we will take a closer look at FDA food-grade silicone O-rings and their benefits. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.When it comes to pool maintenance and functionality, o-rings are essential components. These simple, cost-effective seals are key in preventing leaks and ensuring that pool equipment operates smoothly. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.JETSEAL's C-Seal are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications.
JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance... Read more...
More Product Announcements from JETSEAL, Inc.JETSEAL's E-Seals are capable of sealing liquids or gases. They are available in single or two-ply cross section. JETSEAL's E-Seals are also available as Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. The JH series require higher loads to compress than JE series seals. They generate higher sealing contact stress... Read more...
More Product Announcements from JETSEAL, Inc.Common Causes of Pipeline Explosions and How to Prevent Them Read more...
More Product Announcements from Petersen Products Co.Perlast® Super-Six FFKMs are engineered for every extreme, delivering unrivalled performance and uncompromising quality for the most demanding applications and industries.
Across these six core grades, Perlast® can deliver peerless sealing against the most challenging high and low temperatures, and the most aggressive chemical operating environments. Read more...
More Product Announcements from Precision Polymer Engineering Ltd.Perlast® G77X is a revolutionary perfluoroelastomer (FFKM) sealing material combining high temperature performance with exceptional low compression set. Read more...
More Product Announcements from Precision Polymer Engineering Ltd.JETSEAL's C-Seal are capable of handling temperatures to 1400°F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in circular ring and rectangular forms, both customizable to your specifications.
JETSEAL's C-Seals are produced in the highest standards of quality, with all critical features closely controlled to ensure that optimum performance... Read more...
More Product Announcements from JETSEAL, Inc.- Learn about hydrogen as an energy source
- Review the latest information on hydrogen industry trends
- Discover new trends in hydrogen research and development
- Explore the most popular hydrogen applications