Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend and stretch in a variety of ways before returning to their original shape.
More Product Announcements from APM Hexseal Corp.In the world of engineering, the Helicoflex® metal seal stands as a paragon of reliability and adaptability. Read more...
More Product Announcements from Technetics GroupExperience the future of sealing solutions with Technetics Group’s FELTMETAL™ Abradable Seals! Read more...
More Product Announcements from Technetics GroupJETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. Read more...
More Product Announcements from JETSEAL, Inc.Learn more about Arizona Sealing Devices’ custom pre-packaged O-ring seal kits, including the material options, the various categories available, and their applications. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.TECHNETICS GROUP AWARDED PRATT AND WHITNEY PREMIER AWARD FOR EXCELLENCE IN 2023 Read more...
More Product Announcements from Technetics GroupUnlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and/or temperature this design prevents excessive seating stress on the seal during transients. Read more...
More Product Announcements from Technetics GroupBenefits:
- Reduced wear rate means longer life
- Consistent flow provides predictable performance
- Higher-pressure operation yields flexibility in design
- Reduced heat generation ensures a cooler rotor
SEE BELFAB® EDGE WELDED METAL BELLOWS IN ACTION ON NASA’S MARS PERSEVERANCE ROVER Read more...
More Product Announcements from Technetics GroupJETSEAL’s V-Seals provide compactness, low leakage rates, high pressure capability and high spring back. For pressures from vacuum to 36,000 psi. Read more...
More Product Announcements from JETSEAL, Inc.