PROVIDING SOLUTIONS OF EVERY KIND, START TO END
Space is the most demanding of all sealing environments where extreme temperature and pressure variations are encountered in high pressure and vacuum environments. JETSEAL is an experienced seal design specialist and manufacturer of metal seal solutions for space. Our high performance metal seals provide solutions to difficult sealin... Read more...
More Product Announcements from JETSEAL, Inc.Conax Technologies now offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our SPGA and DSPGA fittings are our first multi-hole split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings. Read more...
More Product Announcements from Conax TechnologiesJETSEAL manufactures Multi-Convolution Seals for high cyclic deflections, high temperatures and high pressures.
Our Multi-Convolution Seals are capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section with 2 to 13 convolutions.
Leakage rates for split style Multi-Convolution Seals are improved by incorporating our patented Non-W... Read more...
More Product Announcements from JETSEAL, Inc.The new Energizer™ utilizes a “no-seam” shield providing the thickest protection on the market. Read more...
More Product Announcements from CT Gasket & Polymer Co., Inc.The CHIPS Act impacts the semiconductor market, is vital to the global economy and requires a skilled workforce to continue its growth toward a trillion-dollar value. Read more...
More Product Announcements from Technetics GroupConax offers split seal fittings with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. Our SPGA and DSPGA multi-hole split seal fittings carry both hydraulic and pneumatic catalog pressure ratings. SPGA assemblies seal on multiple elements with a single split; DSPGA assemblies seal on multiple elements with a double... Read more...
More Product Announcements from Conax TechnologiesWhen proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded seals, profiles and pneumatic inflatable seals are essential. Our patented design uses modern techniques and the most advanced elastomers to deliver superior performance for a wide variety of industries. Read more...
More Product Announcements from Technetics GroupMany non-contacting seals fail due to changes in altitude. Technetics’ Qualiseal® hydrodynamic lift-off seals maintain an air film barrier because of the unique geometric features designed into the rotor grooves. Read more...
More Product Announcements from Technetics GroupWhen Clean is Critical
In a clean-room environment, seal integrity is needed to prevent air leaks, ingredient accumulation, gasket fragmentation and the development of microorganisms. The innovative BIO-GUARDIAN® compound prevents bacterial and microbial growth. Read more...
Space, the final frontier, the great expanse and also the most unforgiving of all sealing environments. JETSEAL is known for producing highly engineered metal seals with the highest quality in the market for use in the most demanding applications. JETSEAL’s engineered metal seals can handle cryogenic environments all the way up to temperatures in excess of 1500 degrees.
Acco... Read more...
More Product Announcements from JETSEAL, Inc.