Jetseal Super C-Seal
JETSEAL's patented metal Super C-Seal ring is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavit
Super C-Seal Applications
- Turbine engine case joi...
Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling. Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high prec... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back. Read more...
More Product Announcements from JETSEAL, Inc.C-Seals are the most frequently used resilient metal seal profile in demanding sealing system applications worldwide. JETSEAL’s C-Seals are designed to ensure continuous sealing contact and appropriate sealing line loads to ensure that optimum sealing performance is consistently obtained. These seals may be plated to further reduce leak rates with a defect-free ductile material. C-... Read more...
More Product Announcements from JETSEAL, Inc.Jetseal is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. This seal can be used in any application where enhanced springback and excessive flange movement or flange distortion handling is needed. Regardless the requirement, the Lever Seal will out perform any other seal at a competitive cost.
The Lever Seal is superior to other &l... Read more...
More Product Announcements from JETSEAL, Inc.This patented seal is designed as an alternate to spring loaded C-Seals for applications requiring higher spring back and tighter seal than regular C-Seals Read more...
More Product Announcements from JETSEAL, Inc.What Makes an O-Ring Food Grade? Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Die cut gaskets are mechanical seals that fill the gap between two surfaces when compressed. They help close the space between irregular surfaces, prevent leaks, and protect critical parts from damaging chemical, electrical, environmental, and physical forces. Read more...
More Product Announcements from Arizona Sealing Devices, Inc.Long-time Technetics Group nuclear power partner required a unique gasket and seal solution at a second storage site for spent nuclear fuel elements. Read more...
More Product Announcements from Technetics GroupJETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity.
Axial Seals are ideally suited to accommodate limited rotational or linear movements such as those found in liquid or gas valves. Since Axial Seals are metallic, they are ideal for use in cryogenics, sup... Read more...