Precision Polymer Engineering Ltd.

PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes. Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.

X-rings and D-rings offer an alternative seal solution to O-rings for use in reciprocating, dynamic or rotary applications. The main advantage of X-rings and D-rings is that they prevent twisting and rolling, which results in spiral failure often seen when O-rings are used in reciprocating applications. X-rings and D-rings can typically be retrofitted into existing O-ring grooves... Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.

The latest advance in elastomer technology, EnDura E90SR is an EPDM material that provides high temperature steam resistance in critical applications. Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Lee Co. (The)

Lee Plug® expansion plugs seal fluid passages leak-tight, without the use of O-rings, threads, or sealants. Read more...

More Product Announcements from Lee Co. (The)