Precision Polymer Engineering Ltd.

Sealing pumps, valves, tanks, fluid metering devices and reactors in the chemical processing industry requires high performance materials which offer excellent chemical resistance to various aggressive media. The diverse range of markets within this industry, including petrochemical and pharmaceutical, demand outstanding chemical sealing performance, reliability and increased service lif... Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Woodex MECO Industries

MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for engaging the clamp head, as well as 6” and 10” bit extensions to facilitate access to the clamps in all sizes of HC seals, with instructions, packaged in... Read more...

More Product Announcements from Woodex MECO Industries
Precision Polymer Engineering Ltd.

Finite Element Analysis (FEA) is a computer simulation technique used to predict contact forces, deformation and stress levels within elastomer components. In order to maximise the accuracy of modelling, PPE engineers generate temperature specific material models for specific applications.

By minimising stresses within an elastomer we can reduce the effect of stress induced chemic... Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.

PPE offers a comprehensive design and modelling service for seals, custom moulded elastomers and bonded components. Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.

Independant testing and analysis available on any polymer material using PPE's state of the art laboratory facilities located in the UK and USA. Read more...

More Product Announcements from Precision Polymer Engineering Ltd.
Woodex MECO Industries

The MECO EP Type 3, for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type 3 uses full-contact, soft face mechanical shaft sealing technology, sized for OEM and custom in-house process equipment. Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

Case Study: W.F. Taylor Co. Inc. (“Taylor Adhesives”) of Dalton, Georgia manufactures state-of-the art, environmentally friendly adhesives for flooring installation. Taylor sells its products throughout the United States and also exports to the Pacific Rim area, Canada, UK and Australia.When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product i... Read more...

More Product Announcements from Woodex MECO Industries
Woodex MECO Industries

The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel seal faces. The EP Type-2 uses full-contact, soft-face mechanical shaft sealing techno... Read more...

More Product Announcements from Woodex MECO Industries
Precision Polymer Engineering Ltd.

PPE manufactures and supplies CNC machined and fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings that we manufacture are available in both small quantities and large volumes. Read more...

More Product Announcements from Precision Polymer Engineering Ltd.