FF01 Series Emergency Stop Switch
Human factors drive local E-Stop placement
Collision sensing, force limiting, and safety-rated stop functions reduce risk, but they do not eliminate the need for a direct, local emergency stop.
In these systems, the operator station is the point of service. The E-Stop must be in the care zone, with zero search time and no dependence... Read more...
More Product Announcements from NKK SwitchesThe Aquiline Maintained Metal (971-DC3JM) is a maintained, corded foot switch with a three-prong plug, designed for dependable control across a wide range of applications. It features a black cast zinc housing with a formed steel base, offering strength along with rust-proof and corrosion-proof construction.
Designed with a non-skid base pad and two mounting holes for rigid floor or... Read more...
The Airval Compact Single (3B-30A2-S) is a three-way momentary pneumatic foot switch designed for reliable air control in industrial applications. It features a strong formed steel housing with a black finish and a non-skid base pad for added stability.
Air flows when the plunger is depressed and stops when released, exhausting back pressure around the plunger. The internal valve in... Read more...
E-Switch introduces the LS25 Series high-current snap action switch, UL listed and rated at 25A, 125/250VAC. Designed for long life and reliability, it offers multiple actuator options and operating forces, SPDT momentary function, IP40 protection, and robust performance from −25°C to 85°C. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal c... Read more...
More Product Announcements from Portage Electric Products, Inc.Thermal controls are all about safety. Safety is all about getting the details right. Details are all about doing things the right way. Here are 4 reasons why PEPI® thermal controls are designed and made the right way. The only way we’ve ever done things. Read more...
More Product Announcements from Portage Electric Products, Inc.The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. Read more...
More Product Announcements from Portage Electric Products, Inc.Portage Electric Products, Snap Action Thermal Controls Quick Make / Quick Break thermal protectors. All can be customized to help you cut production costs while improving performance and safety in your particular application. Read more...
More Product Announcements from Portage Electric Products, Inc.Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. Read more...
More Product Announcements from Portage Electric Products, Inc.Part of the economical Valstat Series, the Model J(C) Series is a low profile thermal control with a fold-over case design and snap action, quick break/quick make switching action. Read more...
More Product Announcements from Portage Electric Products, Inc.