THK America, Inc.

The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. Read more...

More Product Announcements from THK America, Inc.
Backer-Springfield

Maximizing Heat Transfer: A Guide to Finned Tubular Heaters

Finned tubular heaters help commercial and industrial equipment deliver fast, efficient, and reliable heat. By adding fins to a standard tubular heater, they increase surface area for better heat transfer and improved performance.

This summary page introduces two support resources that explain how these heat... Read more...

More Product Announcements from Backer-Springfield
Heatron, Inc.

For surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters. Read more...

More Product Announcements from Heatron, Inc.
Heatron, Inc.

Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr... Read more...

More Product Announcements from Heatron, Inc.
Gaumer Process

TraceLogic helps you calculate your heat trace requirements quickly and accurately—so you can select the right solution for your application with confidence.

Explore TraceLogic to start your calculation. Read more...

More Product Announcements from Gaumer Process
Gaumer Process

TraceLogic is Gaumer’s online heat-trace calculator, built to help engineers and project teams work through heat-tracing requirements efficiently.

Create a free account to access the calculator, enter your project information, and begin selecting the heat-trace solution that fits your application.

New to TraceLogic? Register with your contact and company inform... Read more...

More Product Announcements from Gaumer Process
Gaumer Process

Choosing the Right Process Heating System for Oil and Gas Applications

In oil and gas facilities, temperature can affect how easily a product moves, how equipment performs, and how consistently a process runs.

Crude oil and other process fluids may need heat to maintain the right viscosity and operating temperature. When temperatures change too much, production can b... Read more...

More Product Announcements from Gaumer Process
Cincinnati Test Systems, Inc.

Cut seals, also known as non-molded seals, are generally flat with a round cross-section. Read more...

More Product Announcements from Cincinnati Test Systems, Inc.
OTTO Controls

T2 large trim switches combine pushbutton and toggle action for MIL/aero applications. Read more...

More Product Announcements from OTTO Controls
DieQua Corporation

There four mechanical design advantages of using a rotary flange output in high-load servo applications. Read more...

More Product Announcements from DieQua Corporation