Sunan & Weijie manufactures precision 316 stainless steel balls with excellent corrosion resistance and durability for valves, medical devices, chemical equipment, and industrial applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Sunan & Weijie 302 stainless steel balls combine HRC ≤28 hardness, wear resistance, and corrosion resistance for bearings, automotive components, valves, pumps, medical instruments, and other precision applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.High-hardness, corrosion-resistant 302 stainless steel balls for automotive, aviation, hardware, medical instruments, and precision applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Premium 201/304 hollow stainless steel balls engineered for automotive, home appliance, and office automation applications, offering high strength, corrosion resistance, and customizable dimensions. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Altech’s low voltage push button digital indicators provide compact, easy to read monitoring for voltage, current, temperature, and frequency applications. Read more...
More Product Announcements from Altech Corp.Coiling Technologies partnered with O2 Treehouse on a custom large extension springs designed for structures suspended between trees. Read more...
More Product Announcements from Coiling Technologies, Inc.The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. Read more...
More Product Announcements from THK America, Inc.Maximizing Heat Transfer: A Guide to Finned Tubular Heaters
Finned tubular heaters help commercial and industrial equipment deliver fast, efficient, and reliable heat. By adding fins to a standard tubular heater, they increase surface area for better heat transfer and improved performance.
This summary page introduces two support resources that explain how these heat... Read more...
More Product Announcements from Backer-SpringfieldFor surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters. Read more...
More Product Announcements from Heatron, Inc.Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr... Read more...
More Product Announcements from Heatron, Inc.