DieQua Corporation

Eliminate settling time lag and torsional windup in high-dynamic servo applications with DieQua’s PHF Series Planetary Gearheads. Featuring an integrated straddle-bearing planet carrier and compact ISO 9409-1 robotic flange, the PHF provides exceptional torsional rigidity (up to 1,000 Nm/arcmin) and backlash down to <1 arcmin. Read more...

More Product Announcements from DieQua Corporation
Portage Electric Products, Inc.

PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal resistance draws minimal power from battery packs and cases are isolated from the circuit maximizing reliability. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

The PEPI® Model FC-P2D is an ultra-small circuit protector. The plastic case insulates it from the circuit and ambient heat to counter nuisance tripping. Despite the small size, it provides circuit protection on loads as large as 12 amps 125 VAC inductive circuits. These devices are part of the PEPI® Valstat™ Series™ making them readil... Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Limited production runs and the need for high reliability puts pressure on circuit protection devices used in specialty appliances aimed at luxury markets. The high quality design of PEPI® thermal controls, and their ability to be customized to better fit the needs of different applications, are key to their industry-leading reliability. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on 240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and batte... Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circu... Read more...

More Product Announcements from Portage Electric Products, Inc.
Altech Corp.

Altech's SMART Safety System simplifies series-connected machine safety and diagnostics. Read more...

More Product Announcements from Altech Corp.
jbj Techniques Limited

An alternative worth considering before machining a keyway

Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers another option, particularly when positioning, adjustment or removal matters.

Clamping cones secure the hub to the shaft, allowing its position to be set before tightening.

... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

The Output Shaft Carries more than Driving Torque

A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry? Radial and axial forces also need consideration when assessing suitability and bearing life.

Before selecting a gearbox, check:

  • Required output torque and speed.
  • Operating du...
Read more...

More Product Announcements from jbj Techniques Limited
Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Sunan & Weijie's flying saucer grinding balls deliver efficient, high-precision polishing for hardware with complex or irregular geometries, including engine components and automotive parts. Available in carbon steel, 201, and 304 stainless steel, with standard sizes Φ3.5×5.5 to Φ7×10 and custom non-standard sizes to fit unique applications. Read more...

More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.