Zhejiang Lisheng Spring Co., Ltd.

Nested wave springs use continuous flat wire stacked in parallel. Their stiffness increases with the number of layers, enabling high, precise spring forces while reducing mismatches, load inconsistencies and assembly time. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
Coiling Technologies, Inc.

Springs can be defined as an elastic body which deflects under load and later have the ability to recover to its original position.

There are various types of springs such as custom, compression, torsion, and suspension. Each spring type has unique features and design specifications. It is always important to choose the right spring that best suits your application.

... Read more...

More Product Announcements from Coiling Technologies, Inc.
Coiling Technologies, Inc.

Coiling Technologies Inc. will celebrate 50 years of American spring manufacturing!

Since 1976, we have grown through innovation, hard work, strong partnerships, and an unwavering commitment to quality. We look forward to celebrating this incredible milestone with the employees, customers, suppliers, and friends who have been part of our journey.
Stay tuned as we share more o... Read more...

More Product Announcements from Coiling Technologies, Inc.
jbj Techniques Limited

A coupling enquiry is easier to assess when the operating conditions are captured in one place.

Before selection, record:

» Power and rotational speed.

» Driver and driven equipment.

» Starting conditions, shock loads and duty.

» Expected angular, parallel and axial misalignment.

»... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

A drive with a strongly fluctuating torque pattern needs coupling selection that considers torsional behaviour as well as nominal torque.

ELPEX couplings combine low torsional stiffness with damping capacity and are suited to applications with non-uniform torque and substantial shaft misalignment.

The range includes shaft-to-shaft and flange-to-shaft arrangements. Split fle... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Before fitting another identical coupling element, examine what the failed component can tell you about the drive.

In the example shown, compression of the elastomer spider legs displaced material towards the centre, changing the originally circular opening into a square profile. That deformation provides evidence of the loading experienced.

Investigate the power, speed, st... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

A material jam or blockage can suddenly overload a machine drive. A torque limiting coupling provides a means of interrupting torque transmission when the set threshold is exceeded.

The backlash-free units available through jbj Techniques combine compact construction with rapid disengagement and adjustable torque settings.

Versions offer re-engagement at a defined angular p... Read more...

More Product Announcements from jbj Techniques Limited
DieQua Corporation

Eliminate settling time lag and torsional windup in high-dynamic servo applications with DieQua’s PHF Series Planetary Gearheads. Featuring an integrated straddle-bearing planet carrier and compact ISO 9409-1 robotic flange, the PHF provides exceptional torsional rigidity (up to 1,000 Nm/arcmin) and backlash down to <1 arcmin. Read more...

More Product Announcements from DieQua Corporation