Zhejiang Lisheng Spring Co., Ltd.

Multi-turn wave springs are compact flat-wire compression springs designed to provide axial force in limited installation space. They are used for bearing preload, electric motors, valves, automotive systems, medical devices, robotics, and other precision assemblies. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
DieQua Corporation

In the high-speed world of packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential to prevent costly downtime and operational bottlenecks. Read more...

More Product Announcements from DieQua Corporation
STEGO

STEGO’s redesigned CSF 028 combines a compact, touch-safe PTC enclosure heater and fan with a built-in fixed thermostat for automatic condensation protection. Available in 250 or 400 W, 120 or 230 V models, it adds push-in wiring and combined DIN-rail clip/screw mounting. Read more...

More Product Announcements from STEGO
STEGO

STEGO’s redesigned CSL 028 is a compact, touch-safe PTC enclosure heater with fan for condensation prevention and even heat distribution. Models offer 250 or 400 W at 120 or 230 V AC, push-in wiring, combined DIN-rail clip/screw mounting, and optional separate control of the heater and fan. Read more...

More Product Announcements from STEGO
Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Sunan & Weijie's H62/65 brass/copper balls combine tight-tolerance precision with corrosion resistance and high thermal conductivity, making them a reliable choice for precision bearings, automotive components, electrical connectors, valves, pumps, and aerospace applications. Custom sizes available from an ISO-certified manufacturer with 35+ years of ball-making experience. Read more...

More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Shenzhen Milvent Technology Co., Limited

Milvent's MIV-SNAP-16 snap-in breather vents keep battery packs waterproof and breathable in normal operation, then rapidly release internal pressure through an explosion-proof membrane during overheating or short-circuit events to prevent battery pack explosion. Low profile, small size, rated IP68/IP69K with high air flow. Contact us for the full datasheet. Read more...

More Product Announcements from Shenzhen Milvent Technology Co., Limited
Zhejiang Lisheng Spring Co., Ltd.

Lispring stainless steel multi-turn wave springs deliver high load capacity, precise deflection, and compact integration with excellent corrosion resistance for aerospace, automotive, medical, and industrial systems. Engineered for both dynamic and static conditions, with dimensions, materials, and surface treatments customizable to your application. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
KOFON Motion Group

KOFON®'s AMR Motion Integration Platform combines KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws into one compact, high-torque, high-precision solution for AMR drive, lift, and actuation systems. Purpose-built for warehouse automation, smart factories, and logistics handling where size, performance, and durability all matter. Read more...

More Product Announcements from KOFON Motion Group
Shenzhen Dechengwang Technology Co., Ltd

PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces.

Benefit

The seal sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied ope... Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd