Hangzhou Chinabase Machinery Co., Ltd.

High-quality industrial chains with excellent wear resistance, strength, and durability for mining, conveying, lifting, and agricultural applications. Complete power transmission solutions available, including sprockets, gears, gearboxes, couplings, and custom-engineered components for integrated equipment support. Read more...

More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.

Multi-turn wave springs are designed for axial preload applications where load and deflection are moderate and installation space is limited. Under comparable load conditions, they can save up to 50% axial space versus conventional coil springs. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
STAUBLI Fluid Connectors

Liquid cooling expands beyond processors and into optical networks, Stäubli is shaping thermal management for OSFP and XPO architectures. The Mini QD, together with our MQD/UQD solutions, enables compact, reliable and scalable fluid connectivity for next-gen AI infrastructure. Discover Stäubli's portfolio and meet experts at ECOC, Málaga, Spain, from... Read more...

More Product Announcements from STAUBLI Fluid Connectors
Links-Japan, LLC

Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation.

With conventional ball transfer units, debris and water can easily accumulate around the supp... Read more...

More Product Announcements from Links-Japan, LLC
MOCAP LLC

Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps.
MOCAP ha... Read more...

More Product Announcements from MOCAP LLC
MOCAP LLC

MOCAP is the Only Company that specializes in ALL of these Molding Processes:

  • Vinyl Dip Molding
  • Plastic Injection Molding
  • Rubber Injection Molding
  • Rubber Extrusion
  • Plastic Tubing Extrusion
  • Blow Molding
Read more...

More Product Announcements from MOCAP LLC
MOCAP LLC

MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges.
MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits. Read more...

More Product Announcements from MOCAP LLC
MOCAP LLC

MOCAP manufactures round grips, flat grips and finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips.
Dip Molded Vinyl Plastic Grips
The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color,... Read more...

More Product Announcements from MOCAP LLC
MOCAP LLC

The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape. See a video demo of some applications Read more...

More Product Announcements from MOCAP LLC
Altech Corp.

Altech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. Read more...

More Product Announcements from Altech Corp.