Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals.
Spring Energized Metal U-Ring is an enhanced Metal U-Ring. With an spring inside the substrate, Spring Energized Metal U-Ring can bear much greater load for rough surfaces, and can also achieve much lower leakage rate. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals.
Spring Energized Metal O-Ring is an enhanced Metal O-Ring. With an spring inside the tube, Spring Energized Metal O-Ring can bear much greater load for rough surfaces, and can also achieve much lower leakage rate. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal Comma Rings are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished and the hardness shall be high enough so that the sliding motion Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Discover Sonkit's Metal O-Rings, designed for use in semiconductor heat machines. These custom-sized O-rings are engineered for air and heat sealing applications, offering reliable performance in high-temperature and low-pressure environments. Read on to learn more about how Sonkit’s solutions can enhance your semiconductor manufacturing processes. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.302 stainless steel balls offer high hardness, corrosion resistance, and durability, making them ideal for automotive, aviation, medical, and industrial applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Sunan & Weijie stainless steel precision balls are available in sizes from 0.8mm to 80mm, offering excellent roundness, wear resistance, and dimensional accuracy. Manufactured under ISO9002-certified processes, they are ideal for bearings, automotive systems, industrial automation, medical equipment, and precision machinery. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Versatile polishing solution for irregularly shaped hardware, available in carbon steel, 201 & 304 stainless steel, with customizable sizes for specialized applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Lightweight, corrosion-resistant titanium balls offer high strength, non-magnetic properties, and durability, making them ideal for precision bearing applications in machine tools, industrial automation, and robotics systems requiring reliable performance and reduced weight. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Sunan & Weijie manufactures precision 1045 carbon steel balls with high hardness, excellent wear resistance, and reliable magnetic properties for automotive, bearings, hardware, and industrial applications. Read more...
More Product Announcements from Changzhou Sunan & Weijie Steel Balls Co., Ltd.Place changing information directly where the operator acts. A
SmartDisplay™ switch can show operating modes, measurements, warnings or maintenance status while retaining the tactile response of a physical pushbutton.
With the Single Switch Solution, repeated presses can cycle through values such as voltage, current, pressure or temperature. Color and blinking can ind... Read more...
More Product Announcements from NKK Switches