The optically clear Heatron Clearview™ heaters are transparent heating solutions designed to maintain continuous, high-definition visibility for LCD screens, displays, lenses, and viewports in low-temperature and high-moisture environments. Engineered for high efficiency, fast thermal response, and minimal power consumption, these transparent flexible heaters deliver reliable anti-... Read more...
More Product Announcements from Heatron, Inc.Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr... Read more...
More Product Announcements from Heatron, Inc.When considering a surface heating solution for your project or process, how about a heater that can be described as lighter, thinner, smaller, and faster? Well, if this is music to your application designers or project engineers, Heatron makes it possible by providing a wide range of highly customizable Thick Film Heaters (TFH) ideal for heating applications which are a game chan... Read more...
More Product Announcements from Heatron, Inc.Discover why finned tube heaters can outperform gas in commercial and industrial applications, delivering cleaner, efficient, reliable heat without combustion concerns. Read more about Finned tubular heaters Read more...
More Product Announcements from Backer-SpringfieldAs an OEM in need of reliable heating solutions, you understand the nuances of cartridge heaters is crucial to the success of your operations—and that cartridge heaters are essential in achieving precise temperature control, especially in processes such as injection molding and extrusion. The versatility of these heaters allows for localized heating, which significantly enhances th... Read more...
More Product Announcements from Backer Marathon, Inc.Understanding Plastic Melt Temperaturefor Packaging and Processing
Reaching the plastic melt temperature is a crucial step in the plastic packaging and processing industries, as it allows manufacturers to mold, shape, or extrude plastic materials effectively. The process requires precise control over temperature and heating methods to ensure that the polymer reaches... Read more...
More Product Announcements from Backer Marathon, Inc.Unplanned downtime in a modern data center is rarely caused by just "hot servers." It’s often a small thermal issue—like a frozen line, out‑of‑spec sensor, or stressed enclosure—that cascades into a major outage.
Our latest blog explains how custom electric heaters:
· Add a layer of protection to critical infrastructure in high‑density... Read more...
As Automated Guided Vehicles (AGVs) and Autonomous Mobile Robots (AMRs) are tasked with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. The PGV Series balances structural load support, energy efficiency for battery preservation, and accomodates tight spatial constraints. Read more...
More Product Announcements from DieQua CorporationSemiconductor manufacturing requires stable electrical, thermal and fluid performance at every critical interface. Stäubli connection solutions help OEMs maintain process stability, protect yield and reduce downtime through reliable power, RF, cooling, gas and vacuum connections designed for demanding semiconductor applications. Read more...
More Product Announcements from STAUBLI Fluid ConnectorsDurable SPZ, SPA, SPB, and SPC V-belt pulleys in cast iron or steel, plus flat belt pulleys for taper bushes. Designed for reliable power transmission, they suit conveyors, machinery, agriculture, and industrial drives. Complete pulley, belt, and bushing matching solutions available. Read more...
More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.