Rotor Clip Company, Inc.

Standard retaining rings, or circlips, are designed to secure components and prevent axial movement within a groove. In many applications such as electric motors, automotive drivetrains, and aerospace actuators, assemblies require more than basic retention. Conditions like tolerance stack-up, vibration, and endplay require retaining rings that apply load-bearing force within the groove s... Read more...

More Product Announcements from Rotor Clip Company, Inc.
Rotor Clip Company, Inc.

If you’re working with a compact assembly that requires preload, positioning, or load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. Read more...

More Product Announcements from Rotor Clip Company, Inc.
Zhejiang Lisheng Spring Co., Ltd.

Multi-coil wave springs are made from flat spring material and are suitable for use in applications where a low mounting dimension is required. Both the total length and working height of a multi-coil wave spring are lower than is the case in conventional, round wire springs. For some requirements, this can reduce the installed length by up to 50%. Read more...

More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.
Shenzhen Milvent Technology Co., Limited

Milvent IP67 drain plug with M12x1.5 thread and nut, designed to efficiently remove condensation and prevent water ingress in outdoor telecom, electrical, WiFi/GPS, and lighting enclosures. Read more...

More Product Announcements from Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited

Milvent battery pack explosion-proof vents provide pressure equalization, rapid pressure relief, and environmental protection for battery enclosures. Designed for EV battery packs and energy storage systems, they help prevent condensation, extend seal life, and maintain enclosure reliability. Read more...

More Product Announcements from Shenzhen Milvent Technology Co., Limited
Sonkit (Shanghai) Industry Technology Co., Ltd.

Explore Sonkit's cutting-edge Metal C-Rings, designed for precision and durability in high-pressure, high-temperature environments. See how our customized solutions, like the CA Metal U-Ring for liquid coke transfer pumps, ensure unmatched sealing performance. Backed by expert R&D, rigorous testing, and fast response times, Sonkit delivers top-tier products trusted by Fortune 500 com... Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.

Discover Sonkit's advanced Metal W-Rings, engineered for high-pressure and high-temperature applications. With custom designs, superior spring-back performance, and wear-resistant coatings, our seals minimize leakage and ensure reliability in extreme conditions. Serving Fortune 500 companies, Sonkit delivers tailored solutions with quick response times and rigorous quality assurance. Read more...

More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.
Suntech Applied Materials (Hefei) Co.,Ltd

Application area:

1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc.

2. Biomedical and military industries. Read more...

More Product Announcements from Suntech Applied Materials (Hefei) Co.,Ltd
Imao-Fixtureworks

Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. Read more...

More Product Announcements from Imao-Fixtureworks