Programmable, field-adjustable, wheeled linear measurement encoder is now available. Read more...
More Product Announcements from Encoder Products CompanyAbsolute encoders ANS/ANM58
High-resolution absolute encoder with PROFINET interface and IRT function
The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and... Read more...
More Product Announcements from SICKThese best practices will help users get reliable and precise measurements while minimizing or avoiding inaccuracies that could be introduced by users. Read more...
More Product Announcements from Novotechnik U.S., Inc.Applications
• Manufacturing Engineering
Textile machinery
Packaging machinery
Sheet metal and wire machinery
• Medical engineering
• Mobile working machines
Industrial trucks
Construction machinery
Agricultural and forestry machinery
... Read more...
Livebench is a real time, remote platform that allows engineers to quickly evaluate power and sensor products without costly hardware and set up time. Get started evaluating components within minutes. Read more...
More Product Announcements from Allegro MicroSystems Inc.WAL 200 Series of hollow shaft sensors, made by our Contelec division, feature these key specifications:
- Dimensions: 22 mm x 7 mm
- Absolute sensors
- Measurement range: 0 to 340°
- Mechanical range: 0 to 360° continuous
- Repeatability ≤ 0.3°
- Connector and cable options
Novotechnik, U.S. introduces the RFD 4000 Series of angle sensors are designed for applications that have tight space requirements, benefit from shaft-free magnetic sensing or require redundancy. Read more...
More Product Announcements from Novotechnik U.S., Inc.Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models:
RF251
-
— for hard industrial environments;
RF256
-
— sensors with a built-in di...
SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration.
- Sensor adopts a highly-sensitive GMR element. It gives a stable output at velocity up to 15m/sec by high speed digital signal processing.
- S...
Novotechnik, U.S. introduces the new RSK-3200 Series of angle sensors are designed for harsh automotive and off-highway applications. Measurement range is 0 to 360° and temperature range os -40° to +125°C. Read more...
More Product Announcements from Novotechnik U.S., Inc.