Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application. Read more...
More Product Announcements from Novotechnik U.S., Inc.Gurley Precision Instruments has been a major designer and manufacturer of precise measuring instruments since 1845, and a leading supplier of optical encoders since the mid-1950s. We have a full catalog of standard products; most of them are on our web site. Please call if you don't see what you're looking for.
Although we have many catalog items, our real strength has always bee... Read more...
More Product Announcements from Gurley Precision InstrumentsThe model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors.
Features common to both models include:
- LED illumination for long life (>100,000 hour...
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Read more...
More Product Announcements from Gurley Precision InstrumentsThe Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility.
When used with the Model VA or other interpolating decoder, its optical resolution is electronically increased. Th... Read more...
More Product Announcements from Gurley Precision InstrumentsLinear encoders DAX® Flexible linear encoder for countless industrial applications
Easy integration into new and existing machine designs thanks to high system flexibility, low space requirements and customizable functions, such as backward compatibility with manufacturer-specifi
Position Sensing Solutions for Hazardous Locations Product Highlight
Performance, Reliability, and Adaptability
Few applications present a tougher challenge for sensors than those in the oil and gas industry. High temperature and pressure, potentially explosive environments, extreme vibration, shock, dirt and moisture are all part of the daily working environment. Position... Read more...
More Product Announcements from Sensata TechnologiesCompact Magnetic Rotary Encoders from Gurley Precision.
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package.
The four models share these features:
- Shafted & non-contact, frictionless; bi-directional<.../li>
GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments.
Learn More Read more...
More Product Announcements from Exsenco, LLCThe model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Read more...
More Product Announcements from Gurley Precision Instruments