The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding.
The encoder meets IP66 sealing requirements when ordered with the shaft seal and one of the available connectors. Read more...
More Product Announcements from Sensata TechnologiesHS20 Incremental Encoder
POSITION SENSORS & ENCODERS Read more...
More Product Announcements from Sensata TechnologiesThe MAX48 linear encoder enables non-contact, completely integrated
and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,
See options here Read more...
More Product Announcements from SICKSICK has launched the smaller MAX30 to accommodate smaller cylinders on smaller mobile machines. Read more...
More Product Announcements from SICKThe HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a cable gland.
The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage... Read more...
More Product Announcements from Sensata TechnologiesH25 Series
The H25 is the flagship of the Sensata - BEI Sensors product line.
The new GEN2 Generation includes enhanced protections and performance improvements such as reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current, and increased noise immunity.
The H25 was designed from the g... Read more...
More Product Announcements from Sensata TechnologiesThe model A58 encoder is a single-turn absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances. Mechanical features include a 58-mm aluminum housing Read more...
More Product Announcements from Gurley Precision InstrumentsThe series A19 & A20 are miniature single-turn absolute rotary encoders with optical electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. Read more...
More Product Announcements from Gurley Precision InstrumentsGurley has expanded on its compact, modular encoder designed for superior performance. Based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Read more...
More Product Announcements from Gurley Precision InstrumentsMiniature High-Resolution Encoder - The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. Read more...
More Product Announcements from Gurley Precision Instruments