Automationdirect.com

Black SureFrame rails feature a UV-resistant black anodized finish in 1 inch, 1.5 inch, and 40mm styles Read more...

More Product Announcements from Automationdirect.com
Automationdirect.com

BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication Read more...

More Product Announcements from Automationdirect.com
Arjay Engineering

Introducing the 4600-RMS Remote Monitoring System — your solution for effortless, reliable monitoring of field instruments. Enjoy easy setup, advanced customization and instant alerts. Perfect for various industries, it offers remote access and constant monitoring through WebAdvantage. Stay connected, stay informed. Read more...

More Product Announcements from Arjay Engineering
Allen-Bradley / Rockwell Automation

Industrial companies can now fully customize their operations with the Allen‑Bradley® ASEM™ 6300PA On-Machine™ PCs. The innovative ASEM 6300 technology allows users to make operations more efficient and flexible. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation

Manufacturers can commission standalone machines more efficiently with Allen‑Bradley Micro820 controller firmware revision 14, and Micro850 2080-L50E and Micro870 2080-L70E controller firmware revision 22. The latest Connected Components Workbench software version 22 is the required minimum to support the expanded controller capabilities and improvements. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation

Product teams can now gain new insights into their MagneMover® LITE™ Intelligent Conveyor System performance using the MagneMover LITE Operator Runtime Tool. The software provides real-time data that allows operators to track carriers as they move through production and analyze detailed diagnostics to make faster decisions and better troubleshoot potential issues. Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
FAULHABER MICROMO

FAULHABER has added another extremely compact Motion Controller without housing to its product range. The new Motion Controller is ideal for integration in equipment manufacturing and medical technology applications. With 36 V and 3 A (peak current 9 A), it covers the power range up to approx. 100 W and is suitable for DC-motors with encoder, brushless drives or linear motors. Read more...

More Product Announcements from FAULHABER MICROMO
Exsenco, LLC

This module is GY sensor conditioning module for IRD series. 1 axis and 2 axes types are available. The digital position data can be transferred to various fieldbus network (CC-Link, PROFIBUS, EtherNet/IP, EtherCAT) by connecting IRDM (master module). Read more...

More Product Announcements from Exsenco, LLC
Exsenco, LLC

IRDM + IRDS-SV servo controller Industrial network type (command: analogue or pulse)

  • Adopting Simple Adaptive Control theory
  • High speed servo calculation cycle : 5kHz
  • Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor...
Read more...

More Product Announcements from Exsenco, LLC