With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements. Read more...
More Product Announcements from Bansbach Easylift®Bansbach’s easyE® in-line actuator is a slim design with a programmable controller. Offered in three sizes, steel or stainless steel. 12/24VDC, optional battery pack. Perfect for hospital beds. Read more...
More Product Announcements from Bansbach Easylift®Our newest member of the easyE® Electric Linear Actuator family for underwater use! Read more...
More Product Announcements from Bansbach Easylift®Utilizing Linear Motion Systems for Renewable Energy Read more...
More Product Announcements from THK America, Inc.PICMA® multilayer piezo actuators are ideally suited for use in high dynamics dispensing applications. With active cooling, highest repetition rates of 3.3kHz can be achieved – with a suitable power amplifier, even more. The high-current design of the electrical contacting bars ensures reliable operation of the piezo actuators, even at peak currents of up to 20A. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Read more...
More Product Announcements from Isotech, Inc.Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates... Read more...
More Product Announcements from Isotech, Inc.Place your trust in precise guidance and great absorption of torques and shear forces - coupled with a sturdy, compact design. The guided actuator DFM is suitable for clamping, lifting and stopping tasks. Read more...
More Product Announcements from Festo CorporationThe most compact slide actuator on the market. Integrated pneumatic shock absorber and sensor holders, integrated base cushioning. And best of all - slide and yoke comprise one single part - torsion-resistant with unrivalled precision. Read more...
More Product Announcements from Festo CorporationSmaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Read more...
More Product Announcements from Festo Corporation