These sensor modules are tough, durable, waterproof, shock resistance, small footprint, consisting no-moving parts (i.e. no wear & tear) and enabled to communicate through various protocols such as USB, RS232, RS485 & Wireless (industrial grade) Bluetooth Read more...
More Product Announcements from DigiPas Technologies Inc.Novotechnik, U.S. introduces the RFD 4000 Series of angle sensors are designed for applications that have tight space requirements, benefit from shaft-free magnetic sensing or require redundancy. Read more...
More Product Announcements from Novotechnik U.S., Inc.Absolute Linear Position Sensors (Absolute Linear Encoders) are designed for measuring and checking displacements, dimensions, run-outs, surface profiles, deformations. Riftek’s absolute linear encoder series includes two models:
RF251
-
— for hard industrial environments;
RF256
-
— sensors with a built-in di...
SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration.
- Sensor adopts a highly-sensitive GMR element. It gives a stable output at velocity up to 15m/sec by high speed digital signal processing.
- S...
Novotechnik, U.S. introduces the new RSK-3200 Series of angle sensors are designed for harsh automotive and off-highway applications. Measurement range is 0 to 360° and temperature range os -40° to +125°C. Read more...
More Product Announcements from Novotechnik U.S., Inc.Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that is optimized for maximum resolution over that limited range. Read more...
More Product Announcements from Novotechnik U.S., Inc.Commercial combine/mower: Accurately measuring position of mower arms as they are lowered, raised or locked in position Read more...
More Product Announcements from Novotechnik U.S., Inc.Special ships, tugboats, cable laying ships, and ferries are equipped with rudder-propeller drives in order to improve maneuverability. Read more...
More Product Announcements from Novotechnik U.S., Inc.RSM 2800 Series of sensors measures the steering wheel position and number of turns. It was selected for reliability and versatility. Read more...
More Product Announcements from Novotechnik U.S., Inc.RFC 4800 Series of angle sensors monitor the position of each wheel on a customizable flatbed/step-deck semi-trailer. Wheels can be positioned independently for turning while transporting very large and long loads. Read more...
More Product Announcements from Novotechnik U.S., Inc.