Novotechnik U.S., Inc.

The RFC 4800 with CAN SAE J1939 output interface is ideal for mobile applications as it was developed as a communication protocol for heavy-duty vehicles. Read more...

More Product Announcements from Novotechnik U.S., Inc.
Novotechnik U.S., Inc.

Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment applications. Now with custom ranges available. Read more...

More Product Announcements from Novotechnik U.S., Inc.
Novotechnik U.S., Inc.

Novotechnik's non-contacting rotary sensor is used for detecting the steering angle. The range used has a maximum 270° angle. The voltage output signal is directly supplied to and processed in the racecar's engine management system. Read more...

More Product Announcements from Novotechnik U.S., Inc.
FAULHABER MICROMO

With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. Read more...

More Product Announcements from FAULHABER MICROMO
Novotechnik U.S., Inc.

Novotechnik’s RSC2800 Series angle sensors measure 0 to 360°. Series features programmable angle span, accuracy to ±1°, single and redundant voltage- as well as digital- output versions. Read more...

More Product Announcements from Novotechnik U.S., Inc.
Novotechnik U.S., Inc.

Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is no mechanical connection between it and the shaft. Sensors are sized from 13 to 90 mm to cover most every application. Read more...

More Product Announcements from Novotechnik U.S., Inc.
Tronics Microsystems

Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with ± 300 °/s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. Read more...

More Product Announcements from Tronics Microsystems
Tronics Microsystems

Tronics releases GYPRO®4300, a high stability and vibration-tolerant digital MEMS gyroscope for dynamic applications. This gyro features a ±300 °/s input measurement range, 200 Hz bandwidth and 1 ms latency with a closed-loop architecture that ensures high linearity and stability in dynamic environments. Read more...

More Product Announcements from Tronics Microsystems
Tronics Microsystems

Discover GYPRO®4300, a high stability and vibration-tolerant digital MEMS gyro for mining and oil & gas applications. Housed in a miniature ceramic package, it features a bias instability of 0.4 °/h and a vibration rectification error of 0.5 °/h/g², which make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance a... Read more...

More Product Announcements from Tronics Microsystems
Gurley Precision Instruments

Gurley Precision Instruments has been a major designer and manufacturer of precise measuring instruments since 1845, and a leading supplier of optical encoders since the mid-1950s. We have a full catalog of standard products; most of them are on our web site. Please call if you don't see what you're looking for.

Although we have many catalog items, our real strength has always bee... Read more...

More Product Announcements from Gurley Precision Instruments