Gurley Precision Instruments

The model 7700 Incremental and encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors.

Features common to both models include:

  • LED illumination for long life (>100,000 hour...
Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility.

When used with the Model VA or other interpolating decoder, its optical resolution is electronically increased. Th... Read more...

More Product Announcements from Gurley Precision Instruments
SICK

Linear encoders DAX® Flexible linear encoder for countless industrial applications

Easy integration into new and existing machine designs thanks to high system flexibility, low space requirements and customizable functions, such as backward compatibility with manufacturer-specific position magnets. Read more...

More Product Announcements from SICK
Sensata Technologies

Position Sensing Solutions for Hazardous Locations Product Highlight

Performance, Reliability, and Adaptability

Few applications present a tougher challenge for sensors than those in the oil and gas industry. High temperature and pressure, potentially explosive environments, extreme vibration, shock, dirt and moisture are all part of the daily working environment. Position... Read more...

More Product Announcements from Sensata Technologies
Gurley Precision Instruments

Compact Magnetic Rotary Encoders from Gurley Precision.

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package.

The four models share these features:

  • Shafted & non-contact, frictionless; bi-directional<.../li>
Read more...

More Product Announcements from Gurley Precision Instruments
Exsenco, LLC

GY Series are high-quality, highly accurate, non-contact displacement/level transducers made in Japan by SANTEST. They are suitable for measuring linear displacement and liquid levels in all types of environments.

Learn More Read more...

More Product Announcements from Exsenco, LLC
Gurley Precision Instruments

The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Read more...

More Product Announcements from Gurley Precision Instruments
Sensata Technologies

The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding.

The encoder meets IP66 sealing requirements when ordered with the shaft seal and one of the available connectors. Read more...

More Product Announcements from Sensata Technologies