SICK

The MAX48 linear encoder enables non-contact, completely integrated
and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability,

See options here Read more...

More Product Announcements from SICK
SICK

SICK has launched the smaller MAX30 to accommodate smaller cylinders on smaller mobile machines. Read more...

More Product Announcements from SICK
Sensata Technologies

The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a cable gland.

The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage... Read more...

More Product Announcements from Sensata Technologies
Sensata Technologies

H25 Series

The H25 is the flagship of the Sensata - BEI Sensors product line.

The new GEN2 Generation includes enhanced protections and performance improvements such as reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current, and increased noise immunity.

The H25 was designed from the g... Read more...

More Product Announcements from Sensata Technologies
Gurley Precision Instruments

The model A58 encoder is a single-turn absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances. Mechanical features include a 58-mm aluminum housing Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The series A19 & A20 are miniature single-turn absolute rotary encoders with optical electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

Gurley has expanded on its compact, modular encoder designed for superior performance. Based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

Miniature High-Resolution Encoder - The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The V860H is a high-performance optical encoder that utilizes virtual absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. Read more...

More Product Announcements from Gurley Precision Instruments