Announcements

Tronics Microsystems has promoted these products / services:

Tronics Microsystems - Continous Monitoring of Machine Vibrations w/VIBO

VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in spindles, motors, pumps, fans, gearboxes, compressors, or generators, VIBO detects early signs of failure such as imbalance, misalignment, bearing and gearing issue. (read more)

Tronics Microsystems - High-Temp MEMS Accelerometer for Energy Market

TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)

Tronics Microsystems - Vibration Sensor for Condition-Based Monitoring

Tronics boosts the digital transformation of Condition Monitoring systems by bringing an innovative vibration sensor that can be embedded onto any industrial asset and easily connected to existing industrial buses. (read more)

Tronics Microsystems - Vibration Sensors for Machine/Asset Monitoring

Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. (read more)

Tronics Microsystems - MEMS accelerometer that focus on key indicators

Tronics MEMS accelerometers with edge computing extract key vibration indicators—RMS, Peak, Crest-factor—directly at sensor level. No need to stream 1Mb/s of raw data: only essential insights are sent, reducing traffic to just kilobytes per hour. Perfect for IIoT networks with limited bandwidth. (read more)

Tronics Microsystems - MEMS accelerometer eases IIoT integration

Tronics MEMS accelerometers simplify IIoT integration with native digital output via CAN or MODBUS. Unlike analog IEPE sensors, they connect directly to industrial networks—no converters, no hassle. Ideal for real-time or one-shot vibration monitoring of rotating equipment, on both new and legacy systems. (read more)

Tronics Microsystems - MEMS accelerometer hit piezoelectric technology

Tronics Industrial IoT Edge Accelerometer now rival piezoelectric sensors with ultra-wide bandwidth (DC–20kHz), ±64g range, and ultra-low noise (30µg/√Hz). Built for harsh environments, they deliver high-performance vibration monitoring for industrial rotating equipment—compact, robust, and future-ready. (read more)

Tronics Microsystems - Harsh Energy Operations call for Advanced Sensors

TECHNICAL ARTICLE >>

Energy exploitation techniques have drastically evolved in the last few years, moving from conventional and vertical drilling to sophisticated techniques capable of reaching deeper, multi-reservoir wells dispersed over large areas. (read more)

Tronics Microsystems - High Dynamics Industrial MEMS Accelerometer

We are proud to unveil our latest product: a high-performance digital MEMS accelerometer with ±14 g input range for industrial applications operating under shock and vibration. (read more)

Tronics Microsystems - MEMS Accelerometer for Energy Market Applications

TDK Corporation has expanded its MEMS inertial sensors portfolio with the Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications in the energy market. (read more)

Tronics Microsystems - High Perf Compact Inertial Systems with GYPRO4300

Experience the next-gen, digital and low-SWaP MEMS gyro for precise motion control, positioning, and navigation. (read more)

Tronics Microsystems - Enhance Marine & Subsea Systems with GYPRO4300

GYPRO4300 digital MEMS rate gyro provides unparalleled accuracy and reliability for marine and subsea applications. (read more)

Tronics Microsystems - Unparalleled Accuracy for AAM with GYPRO4300

Unlock Unparalleled Accuracy in Your AAM Systems with GYPRO4300

GYPRO4300 MEMS rate gyro delivers unparalleled accuracy and reliability for advanced air mobility. Elevate your IMU/INS for GNSS-assisted navigation and AHRS in UAV and eVTOL.

+ Compact and lightweight design: Ideal for space-constrained applications.
+ Rugged construction: Built to withstand the ha... (read more)

Tronics Microsystems - MEMS Gyro for Energy & Mining Instruments

Redefine your Energy & Mining Instruments with GYPRO®4300: Unlocking precision in harsh environments (read more)

Tronics Microsystems - eVTOL/helicopters: MEMS inertial sensors for AHRS

Meet the ideal candidates for integration into AHRS for eVTOL and helicopters! (read more)

Tronics Microsystems - MEMS Sensors for Train Localization and Navigation

Are you involved in the design of trainborne positioning and navigation systems ? Discover our low-SWaP and performance-equivalent alternative to analog quartz accelerometers and FOG (read more)

Tronics Microsystems - Sensors for AUV/IMU/MRU

High performance digital MEMS accelerometers and gyros are a cost-effective and low-SWaP alternative to bulky and costly quartz, FOG and DTG originally used in marine and subsea applications. (read more)

Tronics Microsystems - Tronics obtains EN 9100 aerospace certification!

Tronics Microsystems, a TDK Group Company, manufacturer of MEMS inertial sensors for heavy industrial applications, is proud to announce it has successfully passed the EN 9100 certification. (read more)

Tronics Microsystems - Digital MEMS Accelerometers Land/Railway/Marine
  • AXO®301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems
  • AXO®305 High-Performance Accelerometer for Land, Marine and Robotics applications
(read more)
Tronics Microsystems - MEMS inertial sensors for UAV & VTOL

A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. (read more)

Tronics Microsystems - Digital MEMS Accelerometer for UAV/VTOL navigation

Are you involved in the design of navigation and AHRS systems for UAV and VTOL? (read more)

Tronics Microsystems - MEMS gyros for navigation in dynamic applications

Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with ± 300 °/s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. (read more)

Tronics Microsystems - Vibration tolerant accelerometer for railway

AXO®315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20µg/g²) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. (read more)

Tronics Microsystems - High stability MEMS gyro I drilling - survey tools

Discover GYPRO®4300, a high stability and vibration-tolerant digital MEMS gyro for mining and oil & gas applications. Housed in a miniature ceramic package, it features a bias instability of 0.4 °/h and a vibration rectification error of 0.5 °/h/g², which make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance a... (read more)

Tronics Microsystems - High performance digital MEMS for survey/drilling

Are you involved in the design of survey instruments for the mining or oil and gas markets?

Discover high performance digital MEMS accelerometers and gyros, that both take advantage of a close-loop architecture to ensure highly linear response and excellent vibration rectification error for precise tool orientation and guidance under high vibrations and... (read more)

Tronics Microsystems - Tronics puts its new accelerometer on the rails!

AXO®301 is a high-resolution digital accelerometer with ± 1g input range and SPI interface that is perfectly suited to acceleration, deceleration and inclination measurements for railway applications. (read more)

Tronics Microsystems - High resolution digital MEMS inclinometer

AXO®301 is a high-resolution, digital MEMS inclinometer with ± 1 g input range and SPI interface that is perfectly suited to industrial applications. The closed-loop architecture ensures a high level of stability and precision under vibrating conditions and makes AXO®301 an ideal candidate for precise leveling and inclination measurement in severe environments. (read more)

Tronics Microsystems - AXO®305 precision accelerometer for navigation

Discover Tronics AXO305, a high-performance, closed-loop digital MEMS accelerometer with ±5 g input range for land, rail, marine and subsea applications.

It offers a digital, low-SWaP, performance-equivalent, and cost-effective alternative to analog quartz accelerometers. (read more)

Tronics Microsystems - Tactical-grade, 24 bit digital MEMS accelerometer

Tronics' AXO315 is a ±14 g range, 1-axis digital closed-loop accelerometer designed to provide high precision and reliability in severe vibration conditions common in railway and e-VTOL applications. (read more)

Tronics Microsystems - Force-rebalance digital SMD MEMS accelerometer

Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval, oil & gas and construction applications. (read more)

Tronics Microsystems - MEMS Accelerometers & Gyros for Marine/Subsea

Accurate roll, pitch and yaw measurement is critical to ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform stabilization. (read more)

Tronics Microsystems - Tronics new accelerometers are ready to rumble!

Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g accelerometer tailored for navigation, positioning, and motion control of land and ma... (read more)

Tronics Microsystems - GYPRO®4300 high stability digital MEMS gyro

Tronics releases GYPRO®4300, a high stability and vibration-tolerant digital MEMS gyroscope for dynamic applications. This gyro features a ±300 °/s input measurement range, 200 Hz bandwidth and 1 ms latency with a closed-loop architecture that ensures high linearity and stability in dynamic environments. (read more)

Tronics Microsystems - High performance MEMS inertial sensors

Tronics is the only provider of both closed-loop MEMS Accelerometers and Gyros. (read more)

Tronics Microsystems - Accelero MEMS Foundry

Accelero MEMS Foundry: Custom High-Performance Accelerometers

Tronics' MAGELAN Accelero MEMS Foundry offers a cutting-edge platform for developing custom, high-performance accelerometers. (read more)

Tronics Microsystems - Gyro MEMS Foundry

Gyro MEMS Foundry: Tactical-Grade Gyroscopes Made Custom

Tronics' MAGELAN Gyro MEMS Foundry delivers high-performance gyroscope solutions tailored for aerospace and automotive systems. (read more)

Tronics Microsystems - Inertial MEMS Foundry

Inertial MEMS Foundry: Navigation-Grade MEMS Sensors

Tronics’ MAGELAN Inertial MEMS Foundry is engineered for high-performance inertial sensors used in aerospace, automotive, and tactical applications. (read more)

Tronics Microsystems - Seismic MEMS Foundry

Seismic MEMS Foundry: Precision Geophone Sensor Manufacturing

Tronics' MAGELAN Seismic MEMS Foundry specializes in high-performance geophone and seismic sensors. (read more)

Tronics Microsystems - Vibration MEMS Foundry

Vibration MEMS Foundry: Smart Sensors for Predictive Maintenance

Tronics' MAGELAN Vibration MEMS Foundry empowers predictive maintenance and vibration monitoring applications with high-performance custom MEMS sensors. (read more)

Tronics Microsystems - Tronics’ MEMS Foundry Services

Tronics has experience in development and production of MEMS devices in many different applications. (read more)