Pay-per-use enables clients to keep their cost structure low and therefore minimise demands on cashflow, moving capital expenditure to operational expenditure. To achieve this, AERZEN RENTAL will work closely with you to find an optimal solution for how to value each provision. Pay-for-use contracts have a minimum duration of one year. Read more...
More Product Announcements from Aerzen USA Corp.Load and Moment
A load is applied to the linear systems as the figure below shows. Sometimes moment loads are applied to, for example, slide guides. Load and moment are defined as follows.
When excess load or impact load is applied to the linear systems while it is stationary or moving slowly, a permanent deformation occurs on the rolling elements and the race way. If this... Read more...
More Product Announcements from NB Corporation of AmericaKaeser’s redesigned FSG series oil-free rotary screw compressors are now available with i.HOC® (integrated heat of compression) dryers and IE4 class drive motors. Available in both fixed speed and variable frequency drive from 250-450 hp, these reliable units feature a number of customizable options for exceptional energy efficiency and air quality. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser’s Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser’s responsibility. This allows users to save 100% of the investment cost for a compressed air system and removes the burden of having to alloca... Read more...
More Product Announcements from Kaeser Compressors, Inc.KAirFree is compressed air as a service. It gives you guaranteed compressed air with no hidden costs. Instead of buying a compressor, you pay for the air you use. KAirFree includes all maintenance and any repairs that might come up. Read more...
More Product Announcements from Kaeser Compressors, Inc.The MOBILAIR® M59PE portable rotary screw compressor delivers up to 195 cfm at pressures from 75-150 psig. Read more...
More Product Announcements from Kaeser Compressors, Inc.The Kaeser Air System Enclosures are complete compressed air systems for reliable long-term outdoor operations. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been optimized for low noise and emission levels. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser’s expanded SECOTEC™ refrigerated dryer line features the SECOPACK LS with latent thermal heat storage for higher energy efficiency and better dew point control in a smaller footprint. Read more...
More Product Announcements from Kaeser Compressors, Inc.Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime, and reduce scrap and inferior product. The DHS helps ensure that dryers and filters perform to specification. Read more...
More Product Announcements from Kaeser Compressors, Inc.