58mm diameter photoelectric slip ring, integrated with 1 fiber optic channel (supports single-mode/multi-mo
Customizable high-precision slip ring with aerospace connectors, suitable for defense equipment such as tanks, armored vehicles, radar, helicopters and ship propulsion systems. It features IP54 protection, wide temperature range (-40℃~+65℃), precious metal contacts, strong anti-interference and long service life, ensuring stable signal and power transmission in harsh environm... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.This planetary roller screw delivers high rigidity, precision, and heavy-load capability, providing reliable performance and long service life for demanding industrial and automation applications. Read more...
More Product Announcements from KOFON Motion GroupElitewave® strain wave gear series are designed for high-precision motion control in robotics and automation systems, offering compact structure, zero backlash performance, and a wide torque range for demanding applications. Read more...
More Product Announcements from KOFON Motion GroupShowcasing the synergy of KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws, the KOFON® AMR demonstration platform delivers compact, high-torque, and high-precision motion solutions for AMR drive, lift, and actuation systems. Read more...
More Product Announcements from KOFON Motion GroupReliable high-precision motion in compact spaces. Read more...
More Product Announcements from KOFON Motion GroupSpur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Discover LD110 Locking Devices for precise, wear-resistant, and versatile shaft-to-hub connections. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Leno Jaw-Flex Couplings transmit torque while damping vibrations and compensating for misalignment. Ideal for servo and agricultural applications. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Zero-backlash flexible jaw couplings offer 0.02° precision, ±0.5mm misalignment compensation, and high torsional rigidity for servo-driven motion systems. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.