A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to have the same thickness to ensure optimal performance. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.CaesarPlanetary® KPH servo planetary gearbox delivers ultra-low backlash, high torque, and dynamic stability, enabling micron-level precision and reliable performance in high-speed, multi-axis laser cutting systems. Read more...
More Product Announcements from KOFON Motion GroupKR080 planetary joint module integrates motor, gearbox, and encoder to deliver high torque density, precise control, and compact design, ideal for humanoid robots, automation systems, and high-performance motion applications. Read more...
More Product Announcements from KOFON Motion GroupAutomated production and robotic coating technology enhance the durability, precision, and consistency of our servo planetary gearboxes, demonstrating strong in-house manufacturing capability. Read more...
More Product Announcements from KOFON Motion GroupChinabase Machinery supplies a full range of gearboxes and speed reducers including worm, helical, bevel, planetary and agricultural types. Featuring high efficiency, durability and reliable transmission, our products serve agriculture, construction, mining and automation with complete motor and system integration solutions. Read more...
More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.Non-contact optoelectronic component enabling 360° continuous rotation with low-loss, EMI-free, long-distance optical signal transmission. Solves electrical slip ring limitations. Features dedicated single-mode 9/125μm fiber, zero EMI/EMC interference, >10km transmission, <0.5dB insertion loss, maintenance-free. Ideal for military radar, aerospace, marine, industrial automat... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.Industrial-grade customizable locking assemblies delivering 200Nm torque and 5000+ hours lifespan. Ideal for high-load, corrosive environments and precision transmission systems. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.LENO LD030 keyless locking devices deliver 850Nm holding torque with tool-free installation. Achieve <0.05mm runout and 100,000+ duty cycles without backlash or fretting corrosion. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Custom-engineered motorcycle sprockets optimize power transmission with tailored gear ratios, enhancing durability, acceleration, and efficiency for off-road and street applications. Read more...
More Product Announcements from Chengdu Leno Machinery Co., Ltd.Mechanical power transmission couplings: types, selection & supply.
» Expert advice to select the correct coupling.
» Extensive stock for fast delivery.
» In-house machine shop for precise, application-specific
» Reliable solutions to keep machinery performing optimally.
» Friendly, knowledgeable support... Read more...