DieQua Corporation

Special design gearboxes are common at DieQua Corporation. With our enormous variety of standard components and custom machining capabilities, a specially designed and manufactured gearbox for specific applications is something we do all the time. Read more...

More Product Announcements from DieQua Corporation
DieQua Corporation

DieQua's extensive range of gearboxes, gearmotors, gearheads & speed reducers are available with a long list of options as well as being customizable for special or specific applications. Read more...

More Product Announcements from DieQua Corporation
DieQua Corporation

Torque limiters and safety clutch couplings are ideally installed as physically close to the point of impact or overload as possible in order to enhance sensitivity. As with flexible couplings, the appropriate size will be found once the correct torque rating has been determined. The appropriate safety clutch will be set to disengage at a point slightly higher than the peak torque requir... Read more...

More Product Announcements from DieQua Corporation
DieQua Corporation

BC Bellows Couplings offer zero backlash & high torsional rigidity – www.youtube.com/watch?v=RPFSnfrQGRw Read more...

More Product Announcements from DieQua Corporation
Stock Drive Products & Sterling Instrument - SDP/SI

SDP/SI offers precision ground shafting in undersize, nominal, and oversize diameters to suit your application. The A 7X 1-… series, made from 303 stainless steel, is available online in lengths from 1" to 36" and diameters from 0.0311" to 0.7500". Need custom lengths, diameters, or grooving? Call us! Read more...

More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI
C.I. Takiron Corporation

A gearhead reduces the rotational speed and increases torque by connecting to the output shaft of the motor. Read more...

More Product Announcements from C.I. Takiron Corporation
parvalux by maxon

Gearboxes: the quiet force behind electric motors. Parvalux breaks down the essentials-from inline to right-angle designs-making complex choices simple. Explore how the right gearbox powers modern life. Gearboxes are quiet achievers, the driving force behind electric motors and without geared motors many aspects of modern life would look very different. In order for an application to be... Read more...

More Product Announcements from parvalux by maxon
Isotech, Inc.

Achieve peak performance in your linear motion systems with Isotech's Precision Linear Shafting. Celebrated for its unparalleled quality and precision, Isotech's shafting is an essential element in enhancing the efficiency of your linear motion applications. As the saying goes, "Superior shafts deliver superior motion performance. Read more...

More Product Announcements from Isotech, Inc.
Rockford Ball Screw

Our ball screw technology is an integral part of what keeps manufacturing, production and people on the move - proudly made in the USA, with one of the largest inventories of ball screws, acme screws and accessories. Read more...

More Product Announcements from Rockford Ball Screw
Rockford Ball Screw

At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Read more...

More Product Announcements from Rockford Ball Screw