jbj Techniques Limited

ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. Th... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

ELPEX-S couplings (torques between 330 Nm and 63,000 Nm) are highly torsionally flexible and because of their low torsional stiffness and damping capacity are especially suitable for coupling machines with a highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Hydraulic starters are a reliable option for an emergency start situation, due to the independent hydraulic circuit with few moving parts. Hydraulic starting can be activated manually, making it an ideal solution for "Black Starts."

Hydraulic Starters

» For starting internal combustion engines.
» Very low maintenance requirement.
... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

» Swing air gate shut off valves.
» Their primarily used being to shut off the air inlet supply to an engine to prevent a potential explosion.
» Easy installation and handling.
» Special guillotine design.
» Extremely fast closing times.
» Very compact design.
» Standa... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

» For engine build up and servicing.
‍» Provides the ability to rotate all sizes of engines.
» Designed to slowly rotate the engine crankshaft (left /right) and to lock it in any required position.
» Generally mounted on the engine flywheel housing.
» For temporary installation, a separate mounting b... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Zero Backlash Bellows Couplings

jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radi... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Quiet, compact, reliable: Braking & sensing solutions for modern robotics.

Robotics & Medical Brakes
The MCNB-Z Series Spring Applied Brakes provide a new approach to power-off holding brakes in robotics and medical equipment, offering both safety and precision motion control.

Design Advantages
For many years, permanent magnet brakes were the... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Benefits
ARPEX couplings of the ARW-4/-6 series are outstanding for their large angular misalignment capacity of 3°. They were specially designed for drives where high misalignments which have to be compensated for by the coupling are to be expected. The intermediate spacer lengths are variable and are manufactured to customer specifications.
Application
... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

When the Engine Must Stop:
The Science of a Controlled Shutdown

Make a Controlled Stop of an Internal Combustion Engine

Shutting of the fuel flow is not always the answer!

Potentially present hydrocarbons in the atmosphere can be a problem when attempting to make a controlled stop of an internal combustion engine.

These hydroc... Read more...

More Product Announcements from jbj Techniques Limited