ETEL S.A.

ETEL motion systems are built for precision, high dynamics, and long-term reliability in demanding manufacturing environments.
From short-stroke actuators and rotary modules to stacked platforms like CHARON2 and gantry architectures such as VULCANO2, ETEL delivers advanced direct drive solutions engineered for semiconductor and electronics applications.
With deep expertise in m... Read more...

More Product Announcements from ETEL S.A.
Locon Sensor Systems, Inc.

Our long-time distribution partner Contrinex released a new line of non-contact infrared light grids that are ideal for quickly and accurately detecting large volumes of small objects in fast-paced manufacturing environments. With a broad sensing range and easy plug-and-play operation, these sensors ensure that small objects are properly counted and sorted through each phase of... Read more...

More Product Announcements from Locon Sensor Systems, Inc.
Quantaflex Printed Electronics Inc.

Membrane switches are thin, customizable human-machine interfaces made from layered materials with printed circuitry. Featuring tactile or non-tactile buttons, embossed designs, and optional LED indicators or backlighting, they offer a cost-effective, space-saving alternative to mechanical switches and touchscreens. Read more...

More Product Announcements from Quantaflex Printed Electronics Inc.
DieQua Corporation

Painting industrial gearboxes is essential for corrosion resistance and long-term durability, but if done improperly, it can compromise a critical component—the shaft seal. Seal failure due to overspray or improper preparation can lead to gearbox oil leaks, contamination, or premature wear that puts your entire system at risk.

How can you avoid seal damage when painting a ge... Read more...

More Product Announcements from DieQua Corporation
Atlas Copco Industrial Technique AB

Atlas Copco LZL vane motors use six vanes and an optimum cylinder sealing for a rugged, compact design that offers a long service life. Certain models are available in standard and stainless-steel versions. The motors have strong starting torque and can be run non-reversible or reversible with lube free vanes. Read more...

More Product Announcements from Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB

The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 Read more...

More Product Announcements from Atlas Copco Industrial Technique AB
Isotech, Inc.

The Isotech Ball Spline is designed for mechanical applications which require both linear motion and torque transmission. The rolling contact of the balls eliminates backlash and reduces friction, helping you to achieve super precision and reliability. Read more...

More Product Announcements from Isotech, Inc.
jbj Techniques Limited

This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range.
jbj Techniques Ltd can analyse the application and determine the exact torsional coupling needed for almost any application.

For... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces.
The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties.
Thanks to their robust design, RUPEX couplings are also suitable for harsh operating conditions.

Benefits
RUPEX... Read more...

More Product Announcements from jbj Techniques Limited