Waukesha Bearings

Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign™ main shaft fluid film bearing! Read more...

More Product Announcements from Waukesha Bearings
Waukesha Bearings

This game-changing technology improves wind turbine main shaft reliability, cuts costs, and is easy to install. NordAlign bearings allow for almost seamless uptower exchangeability, eliminating the costly expense of jack-up vessels and cranes. Read more...

More Product Announcements from Waukesha Bearings
Isotech, Inc.

Learn how Isotec engineers, working collaboratively with the customer, were able to refine and develop a custom-built linear solution, removing the need to spend additional time and resources on designing individual products to fit a standard belt drive.

JOB STORIES: WATER RESISTANT LINEAR ACTUATOR SYSTEM FOR TESTING FACILITY Read more...

More Product Announcements from Isotech, Inc.
Mouser Electronics

LS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards. Read more...

More Product Announcements from Mouser Electronics
Mouser Electronics

These ODU AMC connectors feature dual locking capability, acting as a flexible 2-in-1 solution that enables fast locking/unlocking and provides additional protection through screw locking when high vibration resistance is required. Specifications include an IP6K9K protection rating, high-speed data transfer capability, non-reflecting surfaces, and extremely rugged housing. Read more...

More Product Announcements from Mouser Electronics
C-Flex Bearing Company

Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

C-Flex bearings have a special internal structure of flat springs that allows them to pivot about their center axis a limited amount in each direction, as opposed to say, a ball bearing, which can rotate full revolutions. Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

Since the C-Flex bearing has no contacting parts and no lubrication there is no energy loss due to friction. This allows for an extremely predictable rotation movement in response to the external force. Read more...

More Product Announcements from C-Flex Bearing Company
C-Flex Bearing Company

Pivot-Bearings; High-Flex Couplings - Innovative Mechanical Components for Power Transmission
Pivot Bearings: Indefinite life; No Lubrication/Maintenance/backlash, Works in Harsh environments
High-flex Couplings: Permits High misalignments while transmitting Torque Read more...

More Product Announcements from C-Flex Bearing Company
Accurate Bushing Company, Inc.

Smith® aircraft bearings deliver precision-engineered performance for demanding aerospace applications, offering reliability, durability and expert support you can trust to keep aircraft operating safely and efficiently. Read more...

More Product Announcements from Accurate Bushing Company, Inc.