Your reliable, handheld solution for fast and accurate vibration monitoring.
The PCE-VT 3700S is designed for maintenance teams who need quick, on-the-spot insight into machine health. This compact device measures vibration acceleration, velocity, and displacement—all displayed clearly on its 2.8" color graphic screen with 12 switchable languages for ease of use. Read more...
Designed to deliver high performance and high reliability standards
Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s specific need. The long and slim design integrates seamlessly with several different mounting styles while multi-step pl... Read more...
More Product Announcements from Atlas Copco Industrial Technique ABCoiling Technologies and Portable Nuclear Reactors
Coiling Technologies supplies nuclear providers with springs to support nuclear microreactor solutions.
These nickel alloy springs withstand high heat generated by these reactors, supplying portable and reliable energy Read more...
More Product Announcements from Coiling Technologies, Inc.NB Corporation's FIT Series of slide bush and shaft assemblies optimize clearance between shaft and bush. NB's precision manufacturing assures customers the best clearance for their needs.
There is no need to accept maximum clearances of + 17 microns when NB's FIT series offers just + 4 microns. Shaft end placement deviation is reduced 70% from the standard 0.046mm when compared w... Read more...
More Product Announcements from NB Corporation of AmericaHome/Products
When you’re facing a linear motion requirement — whether it’s general machinery, optical equipment or high-precision measurement machines — NB has your solution. Our experts applied their decades of experience to designing and manufacturing award-winning linear rails, slides, bearings, and guides for a vast array of industry needs.
To o... Read more...
More Product Announcements from NB Corporation of AmericaBlowers and Compressors designed for better Solutions in Cement Applications Read more...
More Product Announcements from Aerzen USA Corp.Isotech’s telescopic lifting columns are designed for medical, radiological, ergonomical and industrial applications. The pillars are constructed with aluminum tubes and long life pads, combined with a very tight tolerance assembly – where others squeeze – we fit. The columns perform a stable, reliable and maintenance free guiding system without any play. Read more...
More Product Announcements from Isotech, Inc.Motion Solutions for Industrial, Agricultural and Medical Applications.
With a max force of up to 6000 N, Isotech linear actuators are strong enough to move even the toughest loads. These actuators are ideal for industrial automation, agricultural machinery and medical applications. Our actuators are strong, compact and flexible with a functional design. We put stringent de... Read more...
More Product Announcements from Isotech, Inc.The Blade Metal C-Ring seal is a great option for applications requiring extremely low helium leak rates due to the significant contact stress that results in the seal track. Read more...
More Product Announcements from Sonkit (Shanghai) Industry Technology Co., Ltd.Boost your productivity and save energy
The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. Read more...
More Product Announcements from Atlas Copco Industrial Technique AB